HT50V102M13X25
HT50V102M13X25
Active
Description:  CAP ALUM 1000UF 20% 50V RAD TH
Manufacturer:  Meritek
History Price: Active
In Stock: 29900
HT50V102M13X25 Specification
Specification
Part No
HT50V102M13X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Meritek
Series
HT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
0.512" Dia (13.00mm)
Height - Seated (Max)
1.043" (26.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
HT50V102M13X25 PDF Datasheet
HT50V102M13X25 Related Parts
HT50V100M5X11
HT50V100M5X11
Meritek
CAP ALUM 10UF 20% 50V RADIAL TH
HT50V100MTA-5
HT50V100MTA-5
Meritek
CAP ALUM 10UF 20% 50V RADIAL TH
HT50V100MTR-2.5
HT50V100MTR-2.5
Meritek
CAP ALUM 10UF 20% 50V RADIAL TH
HT50V101M8X11
HT50V101M8X11
Meritek
CAP ALUM 100UF 20% 50V RADIAL TH
HT50V101MTA-3.5
HT50V101MTA-3.5
Meritek
CAP ALUM 100UF 20% 50V RADIAL TH
HT50V102M16X26
HT50V102M16X26
Meritek
CAP ALUM 1000UF 20% 50V RAD TH
HT50V1R0M5X11
HT50V1R0M5X11
Meritek
CAP ALUM 1UF 20% 50V RADIAL TH
HT50V220M5X11
HT50V220M5X11
Meritek
CAP ALUM 22UF 20% 50V RADIAL TH
HT50V220MTA-2.5
HT50V220MTA-2.5
Meritek
CAP ALUM 22UF 20% 50V RADIAL TH
HT50V220MTA-UT
HT50V220MTA-UT
Meritek
CAP ALUM 22UF 20% 50V RADIAL TH
HT50V221M10X16
HT50V221M10X16
Meritek
CAP ALUM 220UF 20% 50V RADIAL TH
HT50V222M
HT50V222M
Meritek
CAP ALUM 2200UF 20% 50V RAD TH
HT50V102M13X25 Compare Parts
  • HT50V102M13X25 vs HT50V4R7MTR-2.5
  • HT50V102M13X25 vs HT50V4R7MTA-5
  • HT50V102M13X25 vs HT50V4R7MTA-2.5
  • HT50V102M13X25 vs HT50V4R7M5X11
  • HT50V102M13X25 vs HT50V471M13X21
  • HT50V102M13X25 vs HT50V471M10X20
  • HT50V102M13X25 vs HT50V470MTA-2.5
  • HT50V102M13X25 vs HT50V470M6X11
  • HT50V102M13X25 vs HT50V331M10X20
  • HT50V102M13X25 vs HT50V330M6X11
  • HT50V102M13X25 vs HT50V2R2MTR-2.5
  • HT50V102M13X25 vs HT50V2R2MTA-2.5
  • HT50V102M13X25 vs HT50V2R2M5X11
  • HT50V102M13X25 vs HT50V222M
  • HT50V102M13X25 vs HT50V221M10X16
  • HT50V102M13X25 vs HT50V220MTA-UT
  • HT50V102M13X25 vs HT50V220MTA-2.5
  • HT50V102M13X25 vs HT50V220M5X11
  • HT50V102M13X25 vs HT50V1R0M5X11
  • HT50V102M13X25 vs HT50V102M16X26
  • HT50V102M13X25 vs HT50V101MTA-3.5
  • HT50V102M13X25 vs HT50V101M8X11
  • HT50V102M13X25 vs HT50V100MTR-2.5
  • HT50V102M13X25 vs HT50V100MTA-5
  • HT50V102M13X25 vs HT50V100M5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé