☰
9022RJ
9022RJ
Active
Description:  DIE, CAPACITOR, 22PF +/-5%
Manufacturer:  MACOM Technology
Datasheet:   9022RJ Datasheet
History Price: $5.80346
In Stock: 17805
9022RJ Specification
Specification
Part No
9022RJ
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 pF
Tolerance
?%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
9022RJ Related Parts
9020RK
9020RK
MACOM Technology
CAP SILICON 20PF 10% SMD
9025RM
9025RM
MACOM Technology
DIE, CAPACITOR, 25 PF +/-20%
9027RK
9027RK
MACOM Technology
DIE, CAPACITOR, 27 PF +/-10%
9028RK-SP14
9028RK-SP14
MACOM Technology
DIE, CAPACITOR, 28 PF +/-10%
9029R0K
9029R0K
MACOM Technology
DIE, CAPACITOR, 29PF +/-10%
9029RK
9029RK
MACOM Technology
CAPACITOR,29 PF +/-10%,DIE
9022RJ Compare Parts
  • 9022RJ vs 9029R0K
  • 9022RJ vs 9028RK-SP14
  • 9022RJ vs 9027RK
  • 9022RJ vs 9025RM
  • 9022RJ vs 9020RK
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci