☰
9020RK
9020RK
Active
Description:  CAP SILICON 20PF 10% SMD
Manufacturer:  MACOM Technology
Datasheet:   9020RK Datasheet
History Price: Active
In Stock: 34480
9020RK Specification
Specification
Part No
9020RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 pF
Tolerance
?0%
Voltage - Breakdown
-
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
-
Operating Temperature
-55℃ ~ 150℃
Package / Case
Nonstandard SMD
Height
0.007" (0.18mm)
Size / Dimension
0.015" L x 0.015" W (0.38mm x 0.38mm)
ESR (Equivalent Series Resistance)
-
9020RK PDF Datasheet
9020RK Related Parts
9022RJ
9022RJ
MACOM Technology
DIE, CAPACITOR, 22PF +/-5%
9025RM
9025RM
MACOM Technology
DIE, CAPACITOR, 25 PF +/-20%
9027RK
9027RK
MACOM Technology
DIE, CAPACITOR, 27 PF +/-10%
9028RK-SP14
9028RK-SP14
MACOM Technology
DIE, CAPACITOR, 28 PF +/-10%
9029R0K
9029R0K
MACOM Technology
DIE, CAPACITOR, 29PF +/-10%
9029RK
9029RK
MACOM Technology
CAPACITOR,29 PF +/-10%,DIE
9020RK Compare Parts
  • 9020RK vs 9029R0K
  • 9020RK vs 9028RK-SP14
  • 9020RK vs 9027RK
  • 9020RK vs 9025RM
  • 9020RK vs 9022RJ
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you