☰
08055C103KAT7A
08055C103KAT7A
Active
Description:  CAP CER SMD
Manufacturer:  KYOCERA AVX
History Price: $0.01566
In Stock: 16240
08055C103KAT7A Specification
Specification
Part No
08055C103KAT7A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.01mm x 1.25mm)
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
08055C103KAT7A Related Parts
080054W476MAT2A
080054W476MAT2A
KYOCERA AVX
0805 X6S 47UF20% 4V
08051A0R5CAT2M
08051A0R5CAT2M
KYOCERA AVX
CAP CER 0.5PF 100V NP0 0805
08051A0R6CAT2A
08051A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 100V NP0 0805
08051A0R7BAT2A
08051A0R7BAT2A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R7CAT4A
08051A0R7CAT4A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R8BAT2A
08051A0R8BAT2A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8BAT4A
08051A0R8BAT4A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8CAT2A
08051A0R8CAT2A
KYOCERA AVX
CAP CER SMD
08051A100BAT2A
08051A100BAT2A
KYOCERA AVX
CAP CER 10PF 100V NP0 0805
08051A100CAT2A
08051A100CAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A100CAT4A
08051A100CAT4A
KYOCERA AVX
CAP CER SMD
08051A100DAT2A
08051A100DAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08055C103KAT7A Compare Parts
  • 08055C103KAT7A vs 0805ZG684ZAT2A
  • 08055C103KAT7A vs 0805ZG475MAT2A
  • 08055C103KAT7A vs 0805ZG335ZAT4A
  • 08055C103KAT7A vs 0805ZG335ZAT2A
  • 08055C103KAT7A vs 0805ZD684KAT2A
  • 08055C103KAT7A vs 0805ZD474MAT2A
  • 08055C103KAT7A vs 0805ZD474KAT4A
  • 08055C103KAT7A vs 0805ZD474KAT2A
  • 08055C103KAT7A vs 0805ZD335MAT2A
  • 08055C103KAT7A vs 0805ZD335KAT2A
  • 08055C103KAT7A vs 0805ZD225KAJ2A
  • 08055C103KAT7A vs 0805ZD224KAT2A
  • 08055C103KAT7A vs 0805ZD155KAT2A
  • 08055C103KAT7A vs 0805ZD125KAT2A
  • 08055C103KAT7A vs 0805ZD105MAT4A
  • 08055C103KAT7A vs 0805ZD105MAT2A
  • 08055C103KAT7A vs 0805ZD105KAT2A
  • 08055C103KAT7A vs 0805ZD105JAT2A
  • 08055C103KAT7A vs 0805ZD104KAT2A
  • 08055C103KAT7A vs 0805ZC824KAT2A
  • 08055C103KAT7A vs 0805ZC824JAT2A
  • 08055C103KAT7A vs 0805ZC822KAT2A
  • 08055C103KAT7A vs 0805ZC684M4T2A
  • 08055C103KAT7A vs 0805ZC684KAZ2A
  • 08055C103KAT7A vs 0805ZC684K4Z2A
  • 08055C103KAT7A vs 0805ZC684K4T2A
  • 08055C103KAT7A vs 0805ZC564MAT2A
  • 08055C103KAT7A vs 0805ZC564KAT2A
  • 08055C103KAT7A vs 0805ZC564JAT2A
  • 08055C103KAT7A vs 0805ZC563JAT2A
  • 08055C103KAT7A vs 0805ZC561KAT2A
  • 08055C103KAT7A vs 0805ZC561KAJ2A
  • 08055C103KAT7A vs 0805ZC474M4T2A
  • 08055C103KAT7A vs 0805ZC474KAJ2A
  • 08055C103KAT7A vs 0805ZC474K4Z2A
  • 08055C103KAT7A vs 0805ZC473JAZ2A
  • 08055C103KAT7A vs 0805ZC394MAT2A
  • 08055C103KAT7A vs 0805ZC394KAT2A
  • 08055C103KAT7A vs 0805ZC394JAT2A
  • 08055C103KAT7A vs 0805ZC331JAZ2A
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.