Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 08051A0R7CAT4A
08051A0R7CAT4A
Active
Ceramic Capacitors
Description:
CAP CER 0.7PF 100V NP0 0805
Manufacturer:
KYOCERA AVX
Datasheet:
08051A0R7CAT4A Datasheet
History Price: $0.04079
In Stock: 19400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
08051A0R7CAT4A Specification
Specification
Part No
08051A0R7CAT4A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.7 pF
Tolerance
?.25pF
Voltage - Rated
100V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.01mm x 1.25mm)
Height - Seated (Max)
-
Thickness (Max)
0.037" (0.94mm)
Lead Spacing
-
Lead Style
-
08051A0R7CAT4A PDF Datasheet
08051A0R7CAT4A Datasheet
Click and Download: 08051A0R7CAT4A Datasheet
08051A0R7CAT4A Related Parts
080054W476MAT2A
KYOCERA AVX
0805 X6S 47UF20% 4V
08051A0R5CAT2M
KYOCERA AVX
CAP CER 0.5PF 100V NP0 0805
08051A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 100V NP0 0805
08051A0R7BAT2A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R8BAT2A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8BAT4A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8CAT2A
KYOCERA AVX
CAP CER SMD
08051A100BAT2A
KYOCERA AVX
CAP CER 10PF 100V NP0 0805
08051A100CAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A100CAT4A
KYOCERA AVX
CAP CER SMD
08051A100DAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A100DAT4A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A0R7CAT4A Compare Parts
08051A0R7CAT4A vs 0805ZG684ZAT2A
08051A0R7CAT4A vs 0805ZG475MAT2A
08051A0R7CAT4A vs 0805ZG335ZAT4A
08051A0R7CAT4A vs 0805ZG335ZAT2A
08051A0R7CAT4A vs 0805ZD684KAT2A
08051A0R7CAT4A vs 0805ZD474MAT2A
08051A0R7CAT4A vs 0805ZD474KAT4A
08051A0R7CAT4A vs 0805ZD474KAT2A
08051A0R7CAT4A vs 0805ZD335MAT2A
08051A0R7CAT4A vs 0805ZD335KAT2A
08051A0R7CAT4A vs 0805ZD225KAJ2A
08051A0R7CAT4A vs 0805ZD224KAT2A
08051A0R7CAT4A vs 0805ZD155KAT2A
08051A0R7CAT4A vs 0805ZD125KAT2A
08051A0R7CAT4A vs 0805ZD105MAT4A
08051A0R7CAT4A vs 0805ZD105MAT2A
08051A0R7CAT4A vs 0805ZD105KAT2A
08051A0R7CAT4A vs 0805ZD105JAT2A
08051A0R7CAT4A vs 0805ZD104KAT2A
08051A0R7CAT4A vs 0805ZC824KAT2A
08051A0R7CAT4A vs 0805ZC824JAT2A
08051A0R7CAT4A vs 0805ZC822KAT2A
08051A0R7CAT4A vs 0805ZC684M4T2A
08051A0R7CAT4A vs 0805ZC684KAZ2A
08051A0R7CAT4A vs 0805ZC684K4Z2A
08051A0R7CAT4A vs 0805ZC684K4T2A
08051A0R7CAT4A vs 0805ZC564MAT2A
08051A0R7CAT4A vs 0805ZC564KAT2A
08051A0R7CAT4A vs 0805ZC564JAT2A
08051A0R7CAT4A vs 0805ZC563JAT2A
08051A0R7CAT4A vs 0805ZC561KAT2A
08051A0R7CAT4A vs 0805ZC561KAJ2A
08051A0R7CAT4A vs 0805ZC474M4T2A
08051A0R7CAT4A vs 0805ZC474KAJ2A
08051A0R7CAT4A vs 0805ZC474K4Z2A
08051A0R7CAT4A vs 0805ZC473JAZ2A
08051A0R7CAT4A vs 0805ZC394MAT2A
08051A0R7CAT4A vs 0805ZC394KAT2A
08051A0R7CAT4A vs 0805ZC394JAT2A
08051A0R7CAT4A vs 0805ZC331JAZ2A
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.