☰
NMAT4HV
NMAT4HV
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAT4HV Datasheet
History Price: $155.51333
In Stock: 39360
NMAT4HV Specification
Specification
Part No
NMAT4HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAT4HV Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAT4HV Compare Parts
  • NMAT4HV vs NMAJ25HV
  • NMAT4HV vs NMA4M5HV
  • NMAT4HV vs NMA1J12HVS
  • NMAT4HV vs NMAT55SDE
  • NMAT4HV vs NMAT55SD
  • NMAT4HV vs NMAT55HVE
  • NMAT4HV vs NMAT55HV
  • NMAT4HV vs NMAT4HVE
  • NMAT4HV vs NMAT40SDE
  • NMAT4HV vs NMAT40SD
  • NMAT4HV vs NMAT40HVE
  • NMAT4HV vs NMAT40HV
  • NMAT4HV vs NMAT30E
  • NMAT4HV vs NMAT30
  • NMAT4HV vs NMAT25SDE
  • NMAT4HV vs NMAT25SD
  • NMAT4HV vs NMAT25HVLC
  • NMAT4HV vs NMAT25HVE
  • NMAT4HV vs NMAT25HV
  • NMAT4HV vs NMAT20-4E
  • NMAT4HV vs NMAT20-4
  • NMAT4HV vs NMAT15SDE
  • NMAT4HV vs NMAT15SD
  • NMAT4HV vs NMAT15HVE
  • NMAT4HV vs NMAT15HV
  • NMAT4HV vs NMAT10HVL
  • NMAT4HV vs NMAT10HVE
  • NMAT4HV vs NMAT10HV
  • NMAT4HV vs NMAT10-4E
  • NMAT4HV vs NMAT10-4
  • NMAT4HV vs NMAP55SDE
  • NMAT4HV vs NMAP55SD
  • NMAT4HV vs NMAP55HVE
  • NMAT4HV vs NMAP55HV
  • NMAT4HV vs NMAP4HVE
  • NMAT4HV vs NMAP4HV
  • NMAT4HV vs NMAP40SDE
  • NMAT4HV vs NMAP40SD
  • NMAT4HV vs NMAP40HVNL
  • NMAT4HV vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.