☰
NMAM25HV
NMAM25HV
Active
Description:  CAP TRIMMER 1-23PF 750V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM25HV Datasheet
History Price: $175.02
In Stock: 13815
NMAM25HV Specification
Specification
Part No
NMAM25HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 23pF
Adjustment Type
Top
Voltage - Rated
750 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Non-Magnetic
NMAM25HV Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMA1F8S
NMA1F8S
Knowles Voltronics
CAP FILM TRIM
NMAM25HV Compare Parts
  • NMAM25HV vs NMA4M5HV
  • NMAM25HV vs NMA1J12HVS
  • NMAM25HV vs NMAT55SDE
  • NMAM25HV vs NMAT55SD
  • NMAM25HV vs NMAT55HVE
  • NMAM25HV vs NMAT55HV
  • NMAM25HV vs NMAT4HVE
  • NMAM25HV vs NMAT4HV
  • NMAM25HV vs NMAT40SDE
  • NMAM25HV vs NMAT40SD
  • NMAM25HV vs NMAT40HVE
  • NMAM25HV vs NMAT40HV
  • NMAM25HV vs NMAT30E
  • NMAM25HV vs NMAT30
  • NMAM25HV vs NMAT25SDE
  • NMAM25HV vs NMAT25SD
  • NMAM25HV vs NMAT25HVLC
  • NMAM25HV vs NMAT25HVE
  • NMAM25HV vs NMAT25HV
  • NMAM25HV vs NMAT20-4E
  • NMAM25HV vs NMAT20-4
  • NMAM25HV vs NMAT15SDE
  • NMAM25HV vs NMAT15SD
  • NMAM25HV vs NMAT15HVE
  • NMAM25HV vs NMAT15HV
  • NMAM25HV vs NMAT10HVL
  • NMAM25HV vs NMAT10HVE
  • NMAM25HV vs NMAT10HV
  • NMAM25HV vs NMAT10-4E
  • NMAM25HV vs NMAT10-4
  • NMAM25HV vs NMAP55SDE
  • NMAM25HV vs NMAP55SD
  • NMAM25HV vs NMAP55HVE
  • NMAM25HV vs NMAP55HV
  • NMAM25HV vs NMAP4HVE
  • NMAM25HV vs NMAP4HV
  • NMAM25HV vs NMAP40SDE
  • NMAM25HV vs NMAP40SD
  • NMAM25HV vs NMAP40HVNL
  • NMAM25HV vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.