☰
NMAT40SD
NMAT40SD
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAT40SD Datasheet
History Price: $166.91333
In Stock: 48100
NMAT40SD Specification
Specification
Part No
NMAT40SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAT40SD Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAT40SD Compare Parts
  • NMAT40SD vs NMAJ25HV
  • NMAT40SD vs NMA4M5HV
  • NMAT40SD vs NMA1J12HVS
  • NMAT40SD vs NMAT55SDE
  • NMAT40SD vs NMAT55SD
  • NMAT40SD vs NMAT55HVE
  • NMAT40SD vs NMAT55HV
  • NMAT40SD vs NMAT4HVE
  • NMAT40SD vs NMAT4HV
  • NMAT40SD vs NMAT40SDE
  • NMAT40SD vs NMAT40HVE
  • NMAT40SD vs NMAT40HV
  • NMAT40SD vs NMAT30E
  • NMAT40SD vs NMAT30
  • NMAT40SD vs NMAT25SDE
  • NMAT40SD vs NMAT25SD
  • NMAT40SD vs NMAT25HVLC
  • NMAT40SD vs NMAT25HVE
  • NMAT40SD vs NMAT25HV
  • NMAT40SD vs NMAT20-4E
  • NMAT40SD vs NMAT20-4
  • NMAT40SD vs NMAT15SDE
  • NMAT40SD vs NMAT15SD
  • NMAT40SD vs NMAT15HVE
  • NMAT40SD vs NMAT15HV
  • NMAT40SD vs NMAT10HVL
  • NMAT40SD vs NMAT10HVE
  • NMAT40SD vs NMAT10HV
  • NMAT40SD vs NMAT10-4E
  • NMAT40SD vs NMAT10-4
  • NMAT40SD vs NMAP55SDE
  • NMAT40SD vs NMAP55SD
  • NMAT40SD vs NMAP55HVE
  • NMAT40SD vs NMAP55HV
  • NMAT40SD vs NMAP4HVE
  • NMAT40SD vs NMAP4HV
  • NMAT40SD vs NMAP40SDE
  • NMAT40SD vs NMAP40SD
  • NMAT40SD vs NMAP40HVNL
  • NMAT40SD vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.