☰
NMAP4HV
NMAP4HV
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAP4HV Datasheet
History Price: $157.80333
In Stock: 16920
NMAP4HV Specification
Specification
Part No
NMAP4HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAP4HV Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP4HV Compare Parts
  • NMAP4HV vs NMAJ25HV
  • NMAP4HV vs NMA4M5HV
  • NMAP4HV vs NMA1J12HVS
  • NMAP4HV vs NMAT55SDE
  • NMAP4HV vs NMAT55SD
  • NMAP4HV vs NMAT55HVE
  • NMAP4HV vs NMAT55HV
  • NMAP4HV vs NMAT4HVE
  • NMAP4HV vs NMAT4HV
  • NMAP4HV vs NMAT40SDE
  • NMAP4HV vs NMAT40SD
  • NMAP4HV vs NMAT40HVE
  • NMAP4HV vs NMAT40HV
  • NMAP4HV vs NMAT30E
  • NMAP4HV vs NMAT30
  • NMAP4HV vs NMAT25SDE
  • NMAP4HV vs NMAT25SD
  • NMAP4HV vs NMAT25HVLC
  • NMAP4HV vs NMAT25HVE
  • NMAP4HV vs NMAT25HV
  • NMAP4HV vs NMAT20-4E
  • NMAP4HV vs NMAT20-4
  • NMAP4HV vs NMAT15SDE
  • NMAP4HV vs NMAT15SD
  • NMAP4HV vs NMAT15HVE
  • NMAP4HV vs NMAT15HV
  • NMAP4HV vs NMAT10HVL
  • NMAP4HV vs NMAT10HVE
  • NMAP4HV vs NMAT10HV
  • NMAP4HV vs NMAT10-4E
  • NMAP4HV vs NMAT10-4
  • NMAP4HV vs NMAP55SDE
  • NMAP4HV vs NMAP55SD
  • NMAP4HV vs NMAP55HVE
  • NMAP4HV vs NMAP55HV
  • NMAP4HV vs NMAP4HVE
  • NMAP4HV vs NMAP40SDE
  • NMAP4HV vs NMAP40SD
  • NMAP4HV vs NMAP40HVNL
  • NMAP4HV vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.