Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics NMAP25HV
NMAP25HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-23PF 750V TH
Manufacturer:
Knowles Voltronics
Datasheet:
NMAP25HV Datasheet
History Price: $176.5525
In Stock: 21760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NMAP25HV Specification
Specification
Part No
NMAP25HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NMA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 23pF
Adjustment Type
Side
Voltage - Rated
750 V
Dielectric Material
-
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
NMAP25HV Related Parts
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP25HV Compare Parts
NMAP25HV vs NMAJ25HV
NMAP25HV vs NMA4M5HV
NMAP25HV vs NMA1J12HVS
NMAP25HV vs NMAT55SDE
NMAP25HV vs NMAT55SD
NMAP25HV vs NMAT55HVE
NMAP25HV vs NMAT55HV
NMAP25HV vs NMAT4HVE
NMAP25HV vs NMAT4HV
NMAP25HV vs NMAT40SDE
NMAP25HV vs NMAT40SD
NMAP25HV vs NMAT40HVE
NMAP25HV vs NMAT40HV
NMAP25HV vs NMAT30E
NMAP25HV vs NMAT30
NMAP25HV vs NMAT25SDE
NMAP25HV vs NMAT25SD
NMAP25HV vs NMAT25HVLC
NMAP25HV vs NMAT25HVE
NMAP25HV vs NMAT25HV
NMAP25HV vs NMAT20-4E
NMAP25HV vs NMAT20-4
NMAP25HV vs NMAT15SDE
NMAP25HV vs NMAT15SD
NMAP25HV vs NMAT15HVE
NMAP25HV vs NMAT15HV
NMAP25HV vs NMAT10HVL
NMAP25HV vs NMAT10HVE
NMAP25HV vs NMAT10HV
NMAP25HV vs NMAT10-4E
NMAP25HV vs NMAT10-4
NMAP25HV vs NMAP55SDE
NMAP25HV vs NMAP55SD
NMAP25HV vs NMAP55HVE
NMAP25HV vs NMAP55HV
NMAP25HV vs NMAP4HVE
NMAP25HV vs NMAP4HV
NMAP25HV vs NMAP40SDE
NMAP25HV vs NMAP40SD
NMAP25HV vs NMAP40HVNL
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object