☰
NMAM30E
NMAM30E
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM30E Datasheet
History Price: $160.80333
In Stock: 9720
NMAM30E Specification
Specification
Part No
NMAM30E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAM30E Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM30E Compare Parts
  • NMAM30E vs NMAJ25HV
  • NMAM30E vs NMA4M5HV
  • NMAM30E vs NMA1J12HVS
  • NMAM30E vs NMAT55SDE
  • NMAM30E vs NMAT55SD
  • NMAM30E vs NMAT55HVE
  • NMAM30E vs NMAT55HV
  • NMAM30E vs NMAT4HVE
  • NMAM30E vs NMAT4HV
  • NMAM30E vs NMAT40SDE
  • NMAM30E vs NMAT40SD
  • NMAM30E vs NMAT40HVE
  • NMAM30E vs NMAT40HV
  • NMAM30E vs NMAT30E
  • NMAM30E vs NMAT30
  • NMAM30E vs NMAT25SDE
  • NMAM30E vs NMAT25SD
  • NMAM30E vs NMAT25HVLC
  • NMAM30E vs NMAT25HVE
  • NMAM30E vs NMAT25HV
  • NMAM30E vs NMAT20-4E
  • NMAM30E vs NMAT20-4
  • NMAM30E vs NMAT15SDE
  • NMAM30E vs NMAT15SD
  • NMAM30E vs NMAT15HVE
  • NMAM30E vs NMAT15HV
  • NMAM30E vs NMAT10HVL
  • NMAM30E vs NMAT10HVE
  • NMAM30E vs NMAT10HV
  • NMAM30E vs NMAT10-4E
  • NMAM30E vs NMAT10-4
  • NMAM30E vs NMAP55SDE
  • NMAM30E vs NMAP55SD
  • NMAM30E vs NMAP55HVE
  • NMAM30E vs NMAP55HV
  • NMAM30E vs NMAP4HVE
  • NMAM30E vs NMAP4HV
  • NMAM30E vs NMAP40SDE
  • NMAM30E vs NMAP40SD
  • NMAM30E vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object