☰
NMAM25HVENL
NMAM25HVENL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM25HVENL Datasheet
History Price: $182.605
In Stock: 1870
NMAM25HVENL Specification
Specification
Part No
NMAM25HVENL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAM25HVENL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM25HVENL Compare Parts
  • NMAM25HVENL vs NMAJ25HV
  • NMAM25HVENL vs NMA4M5HV
  • NMAM25HVENL vs NMA1J12HVS
  • NMAM25HVENL vs NMAT55SDE
  • NMAM25HVENL vs NMAT55SD
  • NMAM25HVENL vs NMAT55HVE
  • NMAM25HVENL vs NMAT55HV
  • NMAM25HVENL vs NMAT4HVE
  • NMAM25HVENL vs NMAT4HV
  • NMAM25HVENL vs NMAT40SDE
  • NMAM25HVENL vs NMAT40SD
  • NMAM25HVENL vs NMAT40HVE
  • NMAM25HVENL vs NMAT40HV
  • NMAM25HVENL vs NMAT30E
  • NMAM25HVENL vs NMAT30
  • NMAM25HVENL vs NMAT25SDE
  • NMAM25HVENL vs NMAT25SD
  • NMAM25HVENL vs NMAT25HVLC
  • NMAM25HVENL vs NMAT25HVE
  • NMAM25HVENL vs NMAT25HV
  • NMAM25HVENL vs NMAT20-4E
  • NMAM25HVENL vs NMAT20-4
  • NMAM25HVENL vs NMAT15SDE
  • NMAM25HVENL vs NMAT15SD
  • NMAM25HVENL vs NMAT15HVE
  • NMAM25HVENL vs NMAT15HV
  • NMAM25HVENL vs NMAT10HVL
  • NMAM25HVENL vs NMAT10HVE
  • NMAM25HVENL vs NMAT10HV
  • NMAM25HVENL vs NMAT10-4E
  • NMAM25HVENL vs NMAT10-4
  • NMAM25HVENL vs NMAP55SDE
  • NMAM25HVENL vs NMAP55SD
  • NMAM25HVENL vs NMAP55HVE
  • NMAM25HVENL vs NMAP55HV
  • NMAM25HVENL vs NMAP4HVE
  • NMAM25HVENL vs NMAP4HV
  • NMAM25HVENL vs NMAP40SDE
  • NMAM25HVENL vs NMAP40SD
  • NMAM25HVENL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object