☰
NMAM15SDE
NMAM15SDE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM15SDE Datasheet
History Price: $150.61
In Stock: 15180
NMAM15SDE Specification
Specification
Part No
NMAM15SDE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAM15SDE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM15SDE Compare Parts
  • NMAM15SDE vs NMAJ25HV
  • NMAM15SDE vs NMA4M5HV
  • NMAM15SDE vs NMA1J12HVS
  • NMAM15SDE vs NMAT55SDE
  • NMAM15SDE vs NMAT55SD
  • NMAM15SDE vs NMAT55HVE
  • NMAM15SDE vs NMAT55HV
  • NMAM15SDE vs NMAT4HVE
  • NMAM15SDE vs NMAT4HV
  • NMAM15SDE vs NMAT40SDE
  • NMAM15SDE vs NMAT40SD
  • NMAM15SDE vs NMAT40HVE
  • NMAM15SDE vs NMAT40HV
  • NMAM15SDE vs NMAT30E
  • NMAM15SDE vs NMAT30
  • NMAM15SDE vs NMAT25SDE
  • NMAM15SDE vs NMAT25SD
  • NMAM15SDE vs NMAT25HVLC
  • NMAM15SDE vs NMAT25HVE
  • NMAM15SDE vs NMAT25HV
  • NMAM15SDE vs NMAT20-4E
  • NMAM15SDE vs NMAT20-4
  • NMAM15SDE vs NMAT15SDE
  • NMAM15SDE vs NMAT15SD
  • NMAM15SDE vs NMAT15HVE
  • NMAM15SDE vs NMAT15HV
  • NMAM15SDE vs NMAT10HVL
  • NMAM15SDE vs NMAT10HVE
  • NMAM15SDE vs NMAT10HV
  • NMAM15SDE vs NMAT10-4E
  • NMAM15SDE vs NMAT10-4
  • NMAM15SDE vs NMAP55SDE
  • NMAM15SDE vs NMAP55SD
  • NMAM15SDE vs NMAP55HVE
  • NMAM15SDE vs NMAP55HV
  • NMAM15SDE vs NMAP4HVE
  • NMAM15SDE vs NMAP4HV
  • NMAM15SDE vs NMAP40SDE
  • NMAM15SDE vs NMAP40SD
  • NMAM15SDE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object