☰
NMAJ4HVE
NMAJ4HVE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ4HVE Datasheet
History Price: $168.38667
In Stock: 29400
NMAJ4HVE Specification
Specification
Part No
NMAJ4HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ4HVE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ4HVE Compare Parts
  • NMAJ4HVE vs NMAJ25HV
  • NMAJ4HVE vs NMA4M5HV
  • NMAJ4HVE vs NMA1J12HVS
  • NMAJ4HVE vs NMAT55SDE
  • NMAJ4HVE vs NMAT55SD
  • NMAJ4HVE vs NMAT55HVE
  • NMAJ4HVE vs NMAT55HV
  • NMAJ4HVE vs NMAT4HVE
  • NMAJ4HVE vs NMAT4HV
  • NMAJ4HVE vs NMAT40SDE
  • NMAJ4HVE vs NMAT40SD
  • NMAJ4HVE vs NMAT40HVE
  • NMAJ4HVE vs NMAT40HV
  • NMAJ4HVE vs NMAT30E
  • NMAJ4HVE vs NMAT30
  • NMAJ4HVE vs NMAT25SDE
  • NMAJ4HVE vs NMAT25SD
  • NMAJ4HVE vs NMAT25HVLC
  • NMAJ4HVE vs NMAT25HVE
  • NMAJ4HVE vs NMAT25HV
  • NMAJ4HVE vs NMAT20-4E
  • NMAJ4HVE vs NMAT20-4
  • NMAJ4HVE vs NMAT15SDE
  • NMAJ4HVE vs NMAT15SD
  • NMAJ4HVE vs NMAT15HVE
  • NMAJ4HVE vs NMAT15HV
  • NMAJ4HVE vs NMAT10HVL
  • NMAJ4HVE vs NMAT10HVE
  • NMAJ4HVE vs NMAT10HV
  • NMAJ4HVE vs NMAT10-4E
  • NMAJ4HVE vs NMAT10-4
  • NMAJ4HVE vs NMAP55SDE
  • NMAJ4HVE vs NMAP55SD
  • NMAJ4HVE vs NMAP55HVE
  • NMAJ4HVE vs NMAP55HV
  • NMAJ4HVE vs NMAP4HVE
  • NMAJ4HVE vs NMAP4HV
  • NMAJ4HVE vs NMAP40SDE
  • NMAJ4HVE vs NMAP40SD
  • NMAJ4HVE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object