☰
NMAJ40HVENL
NMAJ40HVENL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ40HVENL Datasheet
History Price: $190.175
In Stock: 11550
NMAJ40HVENL Specification
Specification
Part No
NMAJ40HVENL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ40HVENL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ40HVENL Compare Parts
  • NMAJ40HVENL vs NMAJ25HV
  • NMAJ40HVENL vs NMA4M5HV
  • NMAJ40HVENL vs NMA1J12HVS
  • NMAJ40HVENL vs NMAT55SDE
  • NMAJ40HVENL vs NMAT55SD
  • NMAJ40HVENL vs NMAT55HVE
  • NMAJ40HVENL vs NMAT55HV
  • NMAJ40HVENL vs NMAT4HVE
  • NMAJ40HVENL vs NMAT4HV
  • NMAJ40HVENL vs NMAT40SDE
  • NMAJ40HVENL vs NMAT40SD
  • NMAJ40HVENL vs NMAT40HVE
  • NMAJ40HVENL vs NMAT40HV
  • NMAJ40HVENL vs NMAT30E
  • NMAJ40HVENL vs NMAT30
  • NMAJ40HVENL vs NMAT25SDE
  • NMAJ40HVENL vs NMAT25SD
  • NMAJ40HVENL vs NMAT25HVLC
  • NMAJ40HVENL vs NMAT25HVE
  • NMAJ40HVENL vs NMAT25HV
  • NMAJ40HVENL vs NMAT20-4E
  • NMAJ40HVENL vs NMAT20-4
  • NMAJ40HVENL vs NMAT15SDE
  • NMAJ40HVENL vs NMAT15SD
  • NMAJ40HVENL vs NMAT15HVE
  • NMAJ40HVENL vs NMAT15HV
  • NMAJ40HVENL vs NMAT10HVL
  • NMAJ40HVENL vs NMAT10HVE
  • NMAJ40HVENL vs NMAT10HV
  • NMAJ40HVENL vs NMAT10-4E
  • NMAJ40HVENL vs NMAT10-4
  • NMAJ40HVENL vs NMAP55SDE
  • NMAJ40HVENL vs NMAP55SD
  • NMAJ40HVENL vs NMAP55HVE
  • NMAJ40HVENL vs NMAP55HV
  • NMAJ40HVENL vs NMAP4HVE
  • NMAJ40HVENL vs NMAP4HV
  • NMAJ40HVENL vs NMAP40SDE
  • NMAJ40HVENL vs NMAP40SD
  • NMAJ40HVENL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object