☰
NMAJ25SDE
NMAJ25SDE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ25SDE Datasheet
History Price: $165.34333
In Stock: 26100
NMAJ25SDE Specification
Specification
Part No
NMAJ25SDE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ25SDE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ25SDE Compare Parts
  • NMAJ25SDE vs NMAJ25HV
  • NMAJ25SDE vs NMA4M5HV
  • NMAJ25SDE vs NMA1J12HVS
  • NMAJ25SDE vs NMAT55SDE
  • NMAJ25SDE vs NMAT55SD
  • NMAJ25SDE vs NMAT55HVE
  • NMAJ25SDE vs NMAT55HV
  • NMAJ25SDE vs NMAT4HVE
  • NMAJ25SDE vs NMAT4HV
  • NMAJ25SDE vs NMAT40SDE
  • NMAJ25SDE vs NMAT40SD
  • NMAJ25SDE vs NMAT40HVE
  • NMAJ25SDE vs NMAT40HV
  • NMAJ25SDE vs NMAT30E
  • NMAJ25SDE vs NMAT30
  • NMAJ25SDE vs NMAT25SDE
  • NMAJ25SDE vs NMAT25SD
  • NMAJ25SDE vs NMAT25HVLC
  • NMAJ25SDE vs NMAT25HVE
  • NMAJ25SDE vs NMAT25HV
  • NMAJ25SDE vs NMAT20-4E
  • NMAJ25SDE vs NMAT20-4
  • NMAJ25SDE vs NMAT15SDE
  • NMAJ25SDE vs NMAT15SD
  • NMAJ25SDE vs NMAT15HVE
  • NMAJ25SDE vs NMAT15HV
  • NMAJ25SDE vs NMAT10HVL
  • NMAJ25SDE vs NMAT10HVE
  • NMAJ25SDE vs NMAT10HV
  • NMAJ25SDE vs NMAT10-4E
  • NMAJ25SDE vs NMAT10-4
  • NMAJ25SDE vs NMAP55SDE
  • NMAJ25SDE vs NMAP55SD
  • NMAJ25SDE vs NMAP55HVE
  • NMAJ25SDE vs NMAP55HV
  • NMAJ25SDE vs NMAP4HVE
  • NMAJ25SDE vs NMAP4HV
  • NMAJ25SDE vs NMAP40SDE
  • NMAJ25SDE vs NMAP40SD
  • NMAJ25SDE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object