☰
NMAJ25HVE
NMAJ25HVE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ25HVE Datasheet
History Price: $187.16
In Stock: 18540
NMAJ25HVE Specification
Specification
Part No
NMAJ25HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ25HVE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ25HVE Compare Parts
  • NMAJ25HVE vs NMAJ25HV
  • NMAJ25HVE vs NMA4M5HV
  • NMAJ25HVE vs NMA1J12HVS
  • NMAJ25HVE vs NMAT55SDE
  • NMAJ25HVE vs NMAT55SD
  • NMAJ25HVE vs NMAT55HVE
  • NMAJ25HVE vs NMAT55HV
  • NMAJ25HVE vs NMAT4HVE
  • NMAJ25HVE vs NMAT4HV
  • NMAJ25HVE vs NMAT40SDE
  • NMAJ25HVE vs NMAT40SD
  • NMAJ25HVE vs NMAT40HVE
  • NMAJ25HVE vs NMAT40HV
  • NMAJ25HVE vs NMAT30E
  • NMAJ25HVE vs NMAT30
  • NMAJ25HVE vs NMAT25SDE
  • NMAJ25HVE vs NMAT25SD
  • NMAJ25HVE vs NMAT25HVLC
  • NMAJ25HVE vs NMAT25HVE
  • NMAJ25HVE vs NMAT25HV
  • NMAJ25HVE vs NMAT20-4E
  • NMAJ25HVE vs NMAT20-4
  • NMAJ25HVE vs NMAT15SDE
  • NMAJ25HVE vs NMAT15SD
  • NMAJ25HVE vs NMAT15HVE
  • NMAJ25HVE vs NMAT15HV
  • NMAJ25HVE vs NMAT10HVL
  • NMAJ25HVE vs NMAT10HVE
  • NMAJ25HVE vs NMAT10HV
  • NMAJ25HVE vs NMAT10-4E
  • NMAJ25HVE vs NMAT10-4
  • NMAJ25HVE vs NMAP55SDE
  • NMAJ25HVE vs NMAP55SD
  • NMAJ25HVE vs NMAP55HVE
  • NMAJ25HVE vs NMAP55HV
  • NMAJ25HVE vs NMAP4HVE
  • NMAJ25HVE vs NMAP4HV
  • NMAJ25HVE vs NMAP40SDE
  • NMAJ25HVE vs NMAP40SD
  • NMAJ25HVE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object