☰
NMAJ10HVE
NMAJ10HVE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ10HVE Datasheet
History Price: $177.23
In Stock: 5100
NMAJ10HVE Specification
Specification
Part No
NMAJ10HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ10HVE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ10HVE Compare Parts
  • NMAJ10HVE vs NMAJ25HV
  • NMAJ10HVE vs NMA4M5HV
  • NMAJ10HVE vs NMA1J12HVS
  • NMAJ10HVE vs NMAT55SDE
  • NMAJ10HVE vs NMAT55SD
  • NMAJ10HVE vs NMAT55HVE
  • NMAJ10HVE vs NMAT55HV
  • NMAJ10HVE vs NMAT4HVE
  • NMAJ10HVE vs NMAT4HV
  • NMAJ10HVE vs NMAT40SDE
  • NMAJ10HVE vs NMAT40SD
  • NMAJ10HVE vs NMAT40HVE
  • NMAJ10HVE vs NMAT40HV
  • NMAJ10HVE vs NMAT30E
  • NMAJ10HVE vs NMAT30
  • NMAJ10HVE vs NMAT25SDE
  • NMAJ10HVE vs NMAT25SD
  • NMAJ10HVE vs NMAT25HVLC
  • NMAJ10HVE vs NMAT25HVE
  • NMAJ10HVE vs NMAT25HV
  • NMAJ10HVE vs NMAT20-4E
  • NMAJ10HVE vs NMAT20-4
  • NMAJ10HVE vs NMAT15SDE
  • NMAJ10HVE vs NMAT15SD
  • NMAJ10HVE vs NMAT15HVE
  • NMAJ10HVE vs NMAT15HV
  • NMAJ10HVE vs NMAT10HVL
  • NMAJ10HVE vs NMAT10HVE
  • NMAJ10HVE vs NMAT10HV
  • NMAJ10HVE vs NMAT10-4E
  • NMAJ10HVE vs NMAT10-4
  • NMAJ10HVE vs NMAP55SDE
  • NMAJ10HVE vs NMAP55SD
  • NMAJ10HVE vs NMAP55HVE
  • NMAJ10HVE vs NMAP55HV
  • NMAJ10HVE vs NMAP4HVE
  • NMAJ10HVE vs NMAP4HV
  • NMAJ10HVE vs NMAP40SDE
  • NMAJ10HVE vs NMAP40SD
  • NMAJ10HVE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object