☰
NMAJ10HV
NMAJ10HV
Active
Description:  CAP TRIMMER 1-10PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ10HV Datasheet
History Price: $169.635
In Stock: 34670
NMAJ10HV Specification
Specification
Part No
NMAJ10HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NMA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 10pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
-
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
NMAJ10HV Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ10HV Compare Parts
  • NMAJ10HV vs NMAJ25HV
  • NMAJ10HV vs NMA4M5HV
  • NMAJ10HV vs NMA1J12HVS
  • NMAJ10HV vs NMAT55SDE
  • NMAJ10HV vs NMAT55SD
  • NMAJ10HV vs NMAT55HVE
  • NMAJ10HV vs NMAT55HV
  • NMAJ10HV vs NMAT4HVE
  • NMAJ10HV vs NMAT4HV
  • NMAJ10HV vs NMAT40SDE
  • NMAJ10HV vs NMAT40SD
  • NMAJ10HV vs NMAT40HVE
  • NMAJ10HV vs NMAT40HV
  • NMAJ10HV vs NMAT30E
  • NMAJ10HV vs NMAT30
  • NMAJ10HV vs NMAT25SDE
  • NMAJ10HV vs NMAT25SD
  • NMAJ10HV vs NMAT25HVLC
  • NMAJ10HV vs NMAT25HVE
  • NMAJ10HV vs NMAT25HV
  • NMAJ10HV vs NMAT20-4E
  • NMAJ10HV vs NMAT20-4
  • NMAJ10HV vs NMAT15SDE
  • NMAJ10HV vs NMAT15SD
  • NMAJ10HV vs NMAT15HVE
  • NMAJ10HV vs NMAT15HV
  • NMAJ10HV vs NMAT10HVL
  • NMAJ10HV vs NMAT10HVE
  • NMAJ10HV vs NMAT10HV
  • NMAJ10HV vs NMAT10-4E
  • NMAJ10HV vs NMAT10-4
  • NMAJ10HV vs NMAP55SDE
  • NMAJ10HV vs NMAP55SD
  • NMAJ10HV vs NMAP55HVE
  • NMAJ10HV vs NMAP55HV
  • NMAJ10HV vs NMAP4HVE
  • NMAJ10HV vs NMAP4HV
  • NMAJ10HV vs NMAP40SDE
  • NMAJ10HV vs NMAP40SD
  • NMAJ10HV vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object