☰
NMAJ10-4E
NMAJ10-4E
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ10-4E Datasheet
History Price: $184.785
In Stock: 31560
NMAJ10-4E Specification
Specification
Part No
NMAJ10-4E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ10-4E Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ10-4E Compare Parts
  • NMAJ10-4E vs NMAJ25HV
  • NMAJ10-4E vs NMA4M5HV
  • NMAJ10-4E vs NMA1J12HVS
  • NMAJ10-4E vs NMAT55SDE
  • NMAJ10-4E vs NMAT55SD
  • NMAJ10-4E vs NMAT55HVE
  • NMAJ10-4E vs NMAT55HV
  • NMAJ10-4E vs NMAT4HVE
  • NMAJ10-4E vs NMAT4HV
  • NMAJ10-4E vs NMAT40SDE
  • NMAJ10-4E vs NMAT40SD
  • NMAJ10-4E vs NMAT40HVE
  • NMAJ10-4E vs NMAT40HV
  • NMAJ10-4E vs NMAT30E
  • NMAJ10-4E vs NMAT30
  • NMAJ10-4E vs NMAT25SDE
  • NMAJ10-4E vs NMAT25SD
  • NMAJ10-4E vs NMAT25HVLC
  • NMAJ10-4E vs NMAT25HVE
  • NMAJ10-4E vs NMAT25HV
  • NMAJ10-4E vs NMAT20-4E
  • NMAJ10-4E vs NMAT20-4
  • NMAJ10-4E vs NMAT15SDE
  • NMAJ10-4E vs NMAT15SD
  • NMAJ10-4E vs NMAT15HVE
  • NMAJ10-4E vs NMAT15HV
  • NMAJ10-4E vs NMAT10HVL
  • NMAJ10-4E vs NMAT10HVE
  • NMAJ10-4E vs NMAT10HV
  • NMAJ10-4E vs NMAT10-4E
  • NMAJ10-4E vs NMAT10-4
  • NMAJ10-4E vs NMAP55SDE
  • NMAJ10-4E vs NMAP55SD
  • NMAJ10-4E vs NMAP55HVE
  • NMAJ10-4E vs NMAP55HV
  • NMAJ10-4E vs NMAP4HVE
  • NMAJ10-4E vs NMAP4HV
  • NMAJ10-4E vs NMAP40SDE
  • NMAJ10-4E vs NMAP40SD
  • NMAJ10-4E vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object