☰
NMAF25SDNL
NMAF25SDNL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAF25SDNL Datasheet
History Price: $153.47
In Stock: 36110
NMAF25SDNL Specification
Specification
Part No
NMAF25SDNL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAF25SDNL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAF25SDNL Compare Parts
  • NMAF25SDNL vs NMAJ25HV
  • NMAF25SDNL vs NMA4M5HV
  • NMAF25SDNL vs NMA1J12HVS
  • NMAF25SDNL vs NMAT55SDE
  • NMAF25SDNL vs NMAT55SD
  • NMAF25SDNL vs NMAT55HVE
  • NMAF25SDNL vs NMAT55HV
  • NMAF25SDNL vs NMAT4HVE
  • NMAF25SDNL vs NMAT4HV
  • NMAF25SDNL vs NMAT40SDE
  • NMAF25SDNL vs NMAT40SD
  • NMAF25SDNL vs NMAT40HVE
  • NMAF25SDNL vs NMAT40HV
  • NMAF25SDNL vs NMAT30E
  • NMAF25SDNL vs NMAT30
  • NMAF25SDNL vs NMAT25SDE
  • NMAF25SDNL vs NMAT25SD
  • NMAF25SDNL vs NMAT25HVLC
  • NMAF25SDNL vs NMAT25HVE
  • NMAF25SDNL vs NMAT25HV
  • NMAF25SDNL vs NMAT20-4E
  • NMAF25SDNL vs NMAT20-4
  • NMAF25SDNL vs NMAT15SDE
  • NMAF25SDNL vs NMAT15SD
  • NMAF25SDNL vs NMAT15HVE
  • NMAF25SDNL vs NMAT15HV
  • NMAF25SDNL vs NMAT10HVL
  • NMAF25SDNL vs NMAT10HVE
  • NMAF25SDNL vs NMAT10HV
  • NMAF25SDNL vs NMAT10-4E
  • NMAF25SDNL vs NMAT10-4
  • NMAF25SDNL vs NMAP55SDE
  • NMAF25SDNL vs NMAP55SD
  • NMAF25SDNL vs NMAP55HVE
  • NMAF25SDNL vs NMAP55HV
  • NMAF25SDNL vs NMAP4HVE
  • NMAF25SDNL vs NMAP4HV
  • NMAF25SDNL vs NMAP40SDE
  • NMAF25SDNL vs NMAP40SD
  • NMAF25SDNL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object