☰
NMAF15SD
NMAF15SD
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAF15SD Datasheet
History Price: $143.04
In Stock: 41115
NMAF15SD Specification
Specification
Part No
NMAF15SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAF15SD Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAF15SD Compare Parts
  • NMAF15SD vs NMAJ25HV
  • NMAF15SD vs NMA4M5HV
  • NMAF15SD vs NMA1J12HVS
  • NMAF15SD vs NMAT55SDE
  • NMAF15SD vs NMAT55SD
  • NMAF15SD vs NMAT55HVE
  • NMAF15SD vs NMAT55HV
  • NMAF15SD vs NMAT4HVE
  • NMAF15SD vs NMAT4HV
  • NMAF15SD vs NMAT40SDE
  • NMAF15SD vs NMAT40SD
  • NMAF15SD vs NMAT40HVE
  • NMAF15SD vs NMAT40HV
  • NMAF15SD vs NMAT30E
  • NMAF15SD vs NMAT30
  • NMAF15SD vs NMAT25SDE
  • NMAF15SD vs NMAT25SD
  • NMAF15SD vs NMAT25HVLC
  • NMAF15SD vs NMAT25HVE
  • NMAF15SD vs NMAT25HV
  • NMAF15SD vs NMAT20-4E
  • NMAF15SD vs NMAT20-4
  • NMAF15SD vs NMAT15SDE
  • NMAF15SD vs NMAT15SD
  • NMAF15SD vs NMAT15HVE
  • NMAF15SD vs NMAT15HV
  • NMAF15SD vs NMAT10HVL
  • NMAF15SD vs NMAT10HVE
  • NMAF15SD vs NMAT10HV
  • NMAF15SD vs NMAT10-4E
  • NMAF15SD vs NMAT10-4
  • NMAF15SD vs NMAP55SDE
  • NMAF15SD vs NMAP55SD
  • NMAF15SD vs NMAP55HVE
  • NMAF15SD vs NMAP55HV
  • NMAF15SD vs NMAP4HVE
  • NMAF15SD vs NMAP4HV
  • NMAF15SD vs NMAP40SDE
  • NMAF15SD vs NMAP40SD
  • NMAF15SD vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object