☰
NMAF10HVNL
NMAF10HVNL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAF10HVNL Datasheet
History Price: $165.09333
In Stock: 33060
NMAF10HVNL Specification
Specification
Part No
NMAF10HVNL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAF10HVNL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAF10HVNL Compare Parts
  • NMAF10HVNL vs NMAJ25HV
  • NMAF10HVNL vs NMA4M5HV
  • NMAF10HVNL vs NMA1J12HVS
  • NMAF10HVNL vs NMAT55SDE
  • NMAF10HVNL vs NMAT55SD
  • NMAF10HVNL vs NMAT55HVE
  • NMAF10HVNL vs NMAT55HV
  • NMAF10HVNL vs NMAT4HVE
  • NMAF10HVNL vs NMAT4HV
  • NMAF10HVNL vs NMAT40SDE
  • NMAF10HVNL vs NMAT40SD
  • NMAF10HVNL vs NMAT40HVE
  • NMAF10HVNL vs NMAT40HV
  • NMAF10HVNL vs NMAT30E
  • NMAF10HVNL vs NMAT30
  • NMAF10HVNL vs NMAT25SDE
  • NMAF10HVNL vs NMAT25SD
  • NMAF10HVNL vs NMAT25HVLC
  • NMAF10HVNL vs NMAT25HVE
  • NMAF10HVNL vs NMAT25HV
  • NMAF10HVNL vs NMAT20-4E
  • NMAF10HVNL vs NMAT20-4
  • NMAF10HVNL vs NMAT15SDE
  • NMAF10HVNL vs NMAT15SD
  • NMAF10HVNL vs NMAT15HVE
  • NMAF10HVNL vs NMAT15HV
  • NMAF10HVNL vs NMAT10HVL
  • NMAF10HVNL vs NMAT10HVE
  • NMAF10HVNL vs NMAT10HV
  • NMAF10HVNL vs NMAT10-4E
  • NMAF10HVNL vs NMAT10-4
  • NMAF10HVNL vs NMAP55SDE
  • NMAF10HVNL vs NMAP55SD
  • NMAF10HVNL vs NMAP55HVE
  • NMAF10HVNL vs NMAP55HV
  • NMAF10HVNL vs NMAP4HVE
  • NMAF10HVNL vs NMAP4HV
  • NMAF10HVNL vs NMAP40SDE
  • NMAF10HVNL vs NMAP40SD
  • NMAF10HVNL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object