☰
A1P4HV
A1P4HV
Active
Description:  CAP TRIMMER 0.45-4PF 1000V TH
Manufacturer:  Knowles Voltronics
Datasheet:   A1P4HV Datasheet
History Price: $41.6625
In Stock: 5520
A1P4HV Specification
Specification
Part No
A1P4HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.45 ~ 4pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
4000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.400" (10.16mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
A1P4HV PDF Datasheet
A1P4HV Related Parts
A1P12
A1P12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V TH
A1P12HVS
A1P12HVS
Knowles Voltronics
CAP FILM TRIM
A1P12S
A1P12S
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V TH
A1P4
A1P4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V TH
A1P8
A1P8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V TH
A1P8HV
A1P8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V TH
A1P4HV Compare Parts
  • A1P4HV vs A1P8
  • A1P4HV vs A1P4
  • A1P4HV vs A1P12S
  • A1P4HV vs A1P12HVS
  • A1P4HV vs A1P12
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!