☰
A1P4
A1P4
Active
Description:  CAP TRIMMER 0.45-4PF 250V TH
Manufacturer:  Knowles Voltronics
Datasheet:   A1P4 Datasheet
History Price: $41.6625
In Stock: 38540
A1P4 Specification
Specification
Part No
A1P4
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.45 ~ 4pF
Adjustment Type
Side
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
4000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.400" (10.16mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
A1P4 PDF Datasheet
A1P4 Related Parts
A1P12
A1P12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V TH
A1P12HVS
A1P12HVS
Knowles Voltronics
CAP FILM TRIM
A1P12S
A1P12S
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V TH
A1P4HV
A1P4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V TH
A1P8
A1P8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V TH
A1P8HV
A1P8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V TH
A1P4 Compare Parts
  • A1P4 vs A1P8
  • A1P4 vs A1P4HV
  • A1P4 vs A1P12S
  • A1P4 vs A1P12HVS
  • A1P4 vs A1P12
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!