☰
A1J12S
A1J12S
Active
Description:  CAP TRIMMER 0.6-12PF 125V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1J12S Datasheet
History Price: $61.07
In Stock: 27440
A1J12S Specification
Specification
Part No
A1J12S
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 12pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.460" (11.68mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Sealed
A1J12S PDF Datasheet
A1J12S Related Parts
A1J4
A1J4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
A1J8
A1J8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V SMD
A1J12
A1J12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1J12HVS
A1J12HVS
Knowles Voltronics
CAP FILM TRIM
A1J4HV
A1J4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V SMD
A1J8HV
A1J8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
A1J12S Compare Parts
  • A1J12S vs A1J4
  • A1J12S vs A1J8HV
  • A1J12S vs A1J4HV
  • A1J12S vs A1J12HVS
  • A1J12S vs A1J12
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top