☰
A1J12HVS
A1J12HVS
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   A1J12HVS Datasheet
History Price: $59.957
In Stock: 22560
A1J12HVS Specification
Specification
Part No
A1J12HVS
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
A1J12HVS PDF Datasheet
A1J12HVS Related Parts
A1J4
A1J4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
A1J8
A1J8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V SMD
A1J12
A1J12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1J12S
A1J12S
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1J4HV
A1J4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V SMD
A1J8HV
A1J8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
A1J12HVS Compare Parts
  • A1J12HVS vs A1J4
  • A1J12HVS vs A1J8HV
  • A1J12HVS vs A1J4HV
  • A1J12HVS vs A1J12S
  • A1J12HVS vs A1J12
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top