9628
9628
Active
Description:  CAP TRIMMER 5-15PF 250V TH
Manufacturer:  Knowles Johanson
Datasheet:   9628 Datasheet
History Price: $24.48
In Stock: 12100
9628 Specification
Specification
Part No
9628
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Seal-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
5 ~ 15pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
-
Q @ Freq
750 @ 100MHz
Size / Dimension
0.180" Dia (4.57mm)
Height - Seated (Max)
0.085" (2.16mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
9628 Related Parts
9622SL
9622SL
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
9620
9620
Knowles Johanson
CAP FILM TRIM
9621
9621
Knowles Johanson
CAP FILM TRIM
9622
9622
Knowles Johanson
CAP FILM TRIM
9626
9626
Knowles Johanson
CAP FILM TRIM
9629
9629
Knowles Johanson
CAP FILM TRIM
9620SL
9620SL
Knowles Johanson
CAP FILM TRIM
9621SL
9621SL
Knowles Johanson
CAP FILM TRIM
9626SL
9626SL
Knowles Johanson
CAP FILM TRIM
9628SL
9628SL
Knowles Johanson
CAP FILM TRIM
9629SL
9629SL
Knowles Johanson
CAP FILM TRIM
9628 Compare Parts
  • 9628 vs 9629SL
  • 9628 vs 9628SL
  • 9628 vs 9626SL
  • 9628 vs 9621SL
  • 9628 vs 9620SL
  • 9628 vs 9629
  • 9628 vs 9626
  • 9628 vs 9622
  • 9628 vs 9621
  • 9628 vs 9620
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.