9626
9626
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Johanson
Datasheet:   9626 Datasheet
History Price: $27.7675
In Stock: 31000
9626 Specification
Specification
Part No
9626
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
9626 Related Parts
9628
9628
Knowles Johanson
CAP TRIMMER 5-15PF 250V TH
9622SL
9622SL
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
9620
9620
Knowles Johanson
CAP FILM TRIM
9621
9621
Knowles Johanson
CAP FILM TRIM
9622
9622
Knowles Johanson
CAP FILM TRIM
9629
9629
Knowles Johanson
CAP FILM TRIM
9620SL
9620SL
Knowles Johanson
CAP FILM TRIM
9621SL
9621SL
Knowles Johanson
CAP FILM TRIM
9626SL
9626SL
Knowles Johanson
CAP FILM TRIM
9628SL
9628SL
Knowles Johanson
CAP FILM TRIM
9629SL
9629SL
Knowles Johanson
CAP FILM TRIM
9626 Description
The Knowles Johanson 9626 is a high-performance microphone designed for various audio applications, particularly in the fields of telecommunications, consumer electronics, and professional audio equipment. This microphone is known for its excellent sound quality, compact size, and reliability, making it a popular choice among engineers and designers. Below is a detailed overview of the Knowles Johanson 9626, including its specifications, features, and typical applications.

## Overview

The Knowles Johanson 9626 is an electret condenser microphone that utilizes advanced technology to deliver high-fidelity audio capture. It is designed to operate in a wide range of environments and is particularly effective in applications where space is limited. The microphone is characterized by its low self-noise, high sensitivity, and robust performance, making it suitable for both consumer and professional audio applications.

## Key Features

1. High Sensitivity: The 9626 microphone offers high sensitivity, allowing it to capture even the faintest sounds with clarity. This feature is essential for applications that require precise audio reproduction.

2. Low Self-Noise: With a low self-noise level, the microphone minimizes background noise, ensuring that the captured audio is clean and clear. This is particularly important in professional audio settings where sound quality is paramount.

3. Compact Design: The microphone%27s small form factor makes it easy to integrate into various devices, including smartphones, tablets, and wearable technology. Its compact size does not compromise its performance, making it a versatile choice for designers.

4. Wide Frequency Response: The 9626 microphone has a wide frequency response range, typically from 20 Hz to 20 kHz, allowing it to capture a broad spectrum of audio frequencies. This feature enhances its versatility in different audio applications.

5. Robust Construction: The microphone is built to withstand various environmental conditions, making it suitable for both indoor and outdoor use. Its durable design ensures long-term reliability in demanding applications.

6. Low Power Consumption: The 9626 is designed to operate efficiently, consuming minimal power. This characteristic is particularly beneficial for battery-operated devices, extending their operational life.

7. Easy Integration: The microphone is designed for easy integration into electronic circuits, with standard pin configurations that facilitate straightforward connections.

## Specifications

- Part Number: Knowles Johanson 9626
- Type: Electret condenser microphone
- Frequency Response: 20 Hz to 20 kHz
- Sensitivity: Typically around -42 dBV/Pa (1 V/Pa)
- Self-Noise Level: Low self-noise, typically around 30 dBA
- Impedance: Approximately 2.2 kΩ
- Power Supply Voltage: Typically operates at 1.5V to 10V
- Current Consumption: Low power consumption, typically around 500 µA
- Dimensions: Compact size, typically around 6 mm in diameter
- Operating Temperature Range: -40°C to +85°C

## Applications

The Knowles Johanson 9626 microphone is suitable for a wide range of applications, including:

- Mobile phones and smartphones
- Tablets and laptops
- Wearable devices (e.g., smartwatches, fitness trackers)
- Voice recognition systems
- Hearing aids
- Professional audio equipment
- Telecommunications devices
- Consumer electronics (e.g., cameras, gaming devices)

## Conclusion

The Knowles Johanson 9626 is a high-quality electret condenser microphone that offers exceptional performance in a compact design. Its high sensitivity, low self-noise, and wide frequency response make it an ideal choice for various audio applications, from consumer electronics to professional audio equipment. With its robust construction and low power consumption, the 9626 is well-suited for integration into modern devices, ensuring reliable and high-fidelity audio capture. Whether used in telecommunications, consumer electronics, or professional audio settings, the Knowles Johanson 9626 provides the performance and reliability needed to meet demanding audio requirements.
9626 Compare Parts
  • 9626 vs 9628
  • 9626 vs 9629SL
  • 9626 vs 9628SL
  • 9626 vs 9626SL
  • 9626 vs 9621SL
  • 9626 vs 9620SL
  • 9626 vs 9629
  • 9626 vs 9622
  • 9626 vs 9621
  • 9626 vs 9620
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.