☰
935133000000
935133000000
Discontinued
Description:  CAP SILICON 0.022UF 15% 11V 0402
Manufacturer:  IPDiA
History Price: $2.64
In Stock: 25870
935133000000 Specification
Specification
Part No
935133000000
Category
Silicon Capacitors
Manufacturer
IPDiA
Series
XTSC
Packaging
Cut Tape (CT)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.022 µF
Tolerance
?5%
Voltage - Breakdown
11 V
ESL (Equivalent Series Inductance)
100pH
Applications
High Temperature
Features
High Reliability
Operating Temperature
-55℃ ~ 250℃
Package / Case
0402 (1005 Metric)
Height
0.016" (0.41mm)
Size / Dimension
0.047" L x 0.028" W (1.20mm x 0.70mm)
ESR (Equivalent Series Resistance)
400 mOhms
935133000000 PDF Datasheet
935133000000 Related Parts
935142521410-T3T
935142521410-T3T
Murata Manufacturing
CAP SILICON 1000PF 15% 150V 0202
935146522310-W0T
935146522310-W0T
Murata Manufacturing
CAP SILICON 100PF 15% 150V SMD
935146528247-W0T
935146528247-W0T
Murata Manufacturing
CAP SILICON 47PF 15% 150V 0201
935146529315-W0T
935146529315-W0T
Murata Manufacturing
CAP SILICON 150PF 15% 150V SMD
935151424610-T3N
935151424610-T3N
Murata Manufacturing
CAP SILICON 0.1UF 15% 11V 0402
935151493547-T3N
935151493547-T3N
Murata Manufacturing
C-NEW
935151723510-T3N
935151723510-T3N
Murata Manufacturing
CAP SILICON 10000PF 15% 30V 0201
935151783522-T3N
935151783522-T3N
Murata Manufacturing
CAP SILICN 0.022UF 15% 30V 0201
935152422522-T3S
935152422522-T3S
Murata Manufacturing
C-NEW
935152492510-T3S
935152492510-T3S
Murata Manufacturing
CAP SILICON 10000PF 15% 11V 0201
935152493547-T3N
935152493547-T3N
Murata Manufacturing
C-NEW
935152722410-T3S
935152722410-T3S
Murata Manufacturing
CAP SILICON 1000PF 15% 30V 0201
935133000000 Compare Parts
  • 935133000000 vs 935157725410-W0A
  • 935133000000 vs 935157425510-W0A
  • 935133000000 vs 935156733510-T3N
  • 935133000000 vs 935156722510-T3S
  • 935133000000 vs 935156722456-T3S
  • 935133000000 vs 935156722410-T3S
  • 935133000000 vs 935156492510-T3S
  • 935133000000 vs 935156424610-T3N
  • 935133000000 vs 935156422522-T3S
  • 935133000000 vs 935155733510-T3N
  • 935133000000 vs 935155493547-T3N
  • 935133000000 vs 935155424610-T3N
  • 935133000000 vs 935154528247-W0T
  • 935133000000 vs 935152722510-T3S
  • 935133000000 vs 935152722456-T3S
  • 935133000000 vs 935152722410-T3S
  • 935133000000 vs 935152493547-T3N
  • 935133000000 vs 935152492510-T3S
  • 935133000000 vs 935152422522-T3S
  • 935133000000 vs 935151783522-T3N
  • 935133000000 vs 935151723510-T3N
  • 935133000000 vs 935151493547-T3N
  • 935133000000 vs 935151424610-T3N
  • 935133000000 vs 935146529315-W0T
  • 935133000000 vs 935146528247-W0T
  • 935133000000 vs 935146522310-W0T
  • 935133000000 vs 935142521410-T3T
  • 935133000000 vs 935248522447-T3T
  • 935133000000 vs 935248521437-T3T
  • 935133000000 vs 935248520427-T3T
  • 935133000000 vs 935247522447-T3T
  • 935133000000 vs 935247521437-T3T
  • 935133000000 vs 935247520427-T3T
  • 935133000000 vs 935246522447-T3T
  • 935133000000 vs 935246521437-T3T
  • 935133000000 vs 935246520427-T3T
  • 935133000000 vs 935242522447-T3T
  • 935133000000 vs 935242521437-T3T
  • 935133000000 vs 935242520427-T3T
  • 935133000000 vs 935174736710-T3A
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality