475K100CS4G-FA
475K100CS4G-FA
Active
Description:  CAP FILM 4.7UF 10% 100VDC 6SMD
History Price: $27.5059
In Stock: 9300
475K100CS4G-FA Specification
Specification
Part No
475K100CS4G-FA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
100V
Dielectric Material
Polymer, Metallized
Operating Temperature
6 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
6-SMD, Gull Wing
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
0.250" (6.35mm)
Lead Spacing
Gull Wing
Applications
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
475K100CS4G-FA PDF Datasheet
475K100CS4G-FA Related Parts
475K100CS4
475K100CS4
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4-FA
475K100CS4-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4G
475K100CS4G
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475MABA01KJS
475MABA01KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 800VDC RADIAL
475MABA03KJS
475MABA03KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 500VDC RADIAL
475MABA04KHS
475MABA04KHS
Illinois Capacitor
CAP FILM 4.7UF 10% 370VDC RADIAL
475MKP275KH
475MKP275KH
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KHG
475MKP275KHG
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KJ
475MKP275KJ
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MMR100K
475MMR100K
Illinois Capacitor
CAP FILM 4.7UF 10% 100VDC RADIAL
475MMR250K
475MMR250K
Illinois Capacitor
CAP FILM 4.7UF 10% 250VDC RADIAL
475MPW160K
475MPW160K
Illinois Capacitor
CAP FILM 4.7UF 10% 160VDC AXIAL
475K100CS4G-FA Compare Parts
  • 475K100CS4G-FA vs 475PSB700K4R
  • 475K100CS4G-FA vs 475PSB700K2R
  • 475K100CS4G-FA vs 475PPS700K
  • 475K100CS4G-FA vs 475PPB250K
  • 475K100CS4G-FA vs 475PPA850KS
  • 475K100CS4G-FA vs 475PPA700KS
  • 475K100CS4G-FA vs 475PHC850K
  • 475K100CS4G-FA vs 475PHC700K
  • 475K100CS4G-FA vs 475PHC600K
  • 475K100CS4G-FA vs 475PHC400K
  • 475K100CS4G-FA vs 475PHC330KJ
  • 475K100CS4G-FA vs 475PHC250KJ
  • 475K100CS4G-FA vs 475PHB850K4R
  • 475K100CS4G-FA vs 475PHB850K2R
  • 475K100CS4G-FA vs 475PHB400K2J
  • 475K100CS4G-FA vs 475MWR250K
  • 475K100CS4G-FA vs 475MWR100K
  • 475K100CS4G-FA vs 475MWR063K
  • 475K100CS4G-FA vs 475MWR050K
  • 475K100CS4G-FA vs 475MSR100K
  • 475K100CS4G-FA vs 475MPW400K
  • 475K100CS4G-FA vs 475MPW250K
  • 475K100CS4G-FA vs 475MPW160K
  • 475K100CS4G-FA vs 475MMR250K
  • 475K100CS4G-FA vs 475MMR100K
  • 475K100CS4G-FA vs 475MKP275KJ
  • 475K100CS4G-FA vs 475MKP275KHG
  • 475K100CS4G-FA vs 475MKP275KH
  • 475K100CS4G-FA vs 475MABA04KHS
  • 475K100CS4G-FA vs 475MABA03KJS
  • 475K100CS4G-FA vs 475MABA01KJS
  • 475K100CS4G-FA vs 475K100CS4G
  • 475K100CS4G-FA vs 475K100CS4-FA
  • 475K100CS4G-FA vs 475K100CS4
  • 475K100CS4G-FA vs 475MHBS55K2H
  • 475K100CS4G-FA vs 475K100CS4G
  • 475K100CS4G-FA vs 475K100CS4-FA
  • 475K100CS4G-FA vs 475K100CS4
  • 475K100CS4G-FA vs 475K100CB4G-FS
  • 475K100CS4G-FA vs 475K100CB4G-FA
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!