Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 475K100CS4G-FA
475K100CS4G-FA
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
475K100CS4G-FA Datasheet
History Price: $27.5059
In Stock: 9300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475K100CS4G-FA vs 475MWR063K
Part No
475K100CS4G-FA
475MWR063K
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
MWR
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
40V
Voltage Rating - DC
100V
63V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 105℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Axial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
0.492" Dia x 1.142" L (12.50mm x 29.00mm)
Termination
0.250" (6.35mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR