Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
-
220V
Voltage Rating - DC
100V
400V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Axial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.122" Dia x 1.850" L (28.50mm x 47.00mm)
Termination
0.250" (6.35mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR