105PHC250K
105PHC250K
Active
Description:  CAP FILM 1UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PHC250K Datasheet
History Price: Active
In Stock: 1400
105PHC250K Specification
Specification
Part No
105PHC250K
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PHC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
160V
Voltage Rating - DC
250V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
7.6 mOhms
Mounting Type
-40℃ ~ 85℃
Package / Case
Through Hole
Size / Dimension
Axial
Height - Seated (Max)
0.433" Dia x 1.142" L (11.00mm x 29.00mm)
Termination
-
Lead Spacing
PC Pins
Applications
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
105PHC250K PDF Datasheet
105PHC250K Related Parts
105HC3600K2EM8
105HC3600K2EM8
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3600K4TM6
105HC3600K4TM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3600K4VM6
105HC3600K4VM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3B600K2SM6
105HC3B600K2SM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHASSIS
105HC4700K2UM8
105HC4700K2UM8
Illinois Capacitor
CAP FILM 1UF 10% 700VAC CHAS MT
105K400CS6
105K400CS6
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14DIP
105K400CS6G
105K400CS6G
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14SMD
105K400CS6G-FA
105K400CS6G-FA
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14SMD
105K500CS6
105K500CS6
Cornell Dubilier Electronics
CAP FILM 1UF 10% 500VDC 16DIP
105LC3600K5LM8
105LC3600K5LM8
Illinois Capacitor
CAP FILM 1UF 10% 600VAC SMD
105LC3600KL505HM6
105LC3600KL505HM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC SMD
105MABA01KIS
105MABA01KIS
Illinois Capacitor
CAP FILM 1UF 10% 800VDC RADIAL
105PHC250K Compare Parts
  • 105PHC250K vs 105PSB850K2J
  • 105PHC250K vs 105PSB700K4H
  • 105PHC250K vs 105PSB700K2J
  • 105PHC250K vs 105PSB700K2H
  • 105PHC250K vs 105PSB202K6R
  • 105PHC250K vs 105PSB202K4R
  • 105PHC250K vs 105PSB202K2R
  • 105PHC250K vs 105PSB152K4J
  • 105PHC250K vs 105PSB152K2J
  • 105PHC250K vs 105PSB122K4J
  • 105PHC250K vs 105PSB122K2J
  • 105PHC250K vs 105PSB102K4J
  • 105PHC250K vs 105PSB102K2J
  • 105PHC250K vs 105PPS700KD17
  • 105PHC250K vs 105PPS700K
  • 105PHC250K vs 105PPB630K
  • 105PHC250K vs 105PPB400K
  • 105PHC250K vs 105PPB250K
  • 105PHC250K vs 105PPB102K
  • 105PHC250K vs 105PPA700KD26
  • 105PHC250K vs 105PPA202K
  • 105PHC250K vs 105PPA152KS
  • 105PHC250K vs 105PPA122KS
  • 105PHC250K vs 105PPA122K
  • 105PHC250K vs 105PPA102K
  • 105PHC250K vs 105PMB850KSP2
  • 105PHC250K vs 105PMB202KS
  • 105PHC250K vs 105PMB122KTP1
  • 105PHC250K vs 105PMB122KSP1
  • 105PHC250K vs 105PMB122KBP1
  • 105PHC250K vs 105PMB122KAP1
  • 105PHC250K vs 105PHC850K
  • 105PHC250K vs 105PHC700K
  • 105PHC250K vs 105PHC600K
  • 105PHC250K vs 105PHC400KG
  • 105PHC250K vs 105PHC400K
  • 105PHC250K vs 105PHC330KG
  • 105PHC250K vs 105PHB850K4H
  • 105PHC250K vs 105PHB850K2J
  • 105PHC250K vs 105PHB850K2H
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!