105PHC250K
105PHC250K
Active
Description:  CAP FILM 1UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PHC250K Datasheet
History Price: Active
In Stock: 1400
105PHC250K vs 105PPB400K
Series
PHC
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
250V
Voltage Rating - DC
250V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7.6 mOhms
-
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.433" Dia x 1.142" L (11.00mm x 29.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
-
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-