☰
MC18FD331J
MC18FD331J
Obsolete
Description:  CAP MICA 330PF 5% 500V 1812
Datasheet:   MC18FD331J Datasheet
History Price: Obsolete
In Stock: 29500
MC18FD331J Specification
Specification
Part No
MC18FD331J
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
0.079" (2.00mm)
MC18FD331J PDF Datasheet
MC18FD331J Related Parts
MC12CD010C-F
MC12CD010C-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010C-TF
MC12CD010C-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010D-F
MC12CD010D-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD010D-TF
MC12CD010D-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD020C-F
MC12CD020C-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020C-TF
MC12CD020C-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020D-F
MC12CD020D-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD020D-TF
MC12CD020D-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD030C-F
MC12CD030C-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030C-TF
MC12CD030C-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030D-F
MC12CD030D-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC12CD030D-TF
MC12CD030D-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC18FD331J Compare Parts
  • MC18FD331J vs MC18FD471J-T
  • MC18FD331J vs MC18FD471J-F
  • MC18FD331J vs MC18FD471J
  • MC18FD331J vs MC18FD471G-TF
  • MC18FD331J vs MC18FD471G-F
  • MC18FD331J vs MC18FD471F-TF
  • MC18FD331J vs MC18FD471F-F
  • MC18FD331J vs MC18FD431J-TF
  • MC18FD331J vs MC18FD431J-F
  • MC18FD331J vs MC18FD431G-TF
  • MC18FD331J vs MC18FD431G-F
  • MC18FD331J vs MC18FD431F-TF
  • MC18FD331J vs MC18FD431F-F
  • MC18FD331J vs MC18FD391J-TF
  • MC18FD331J vs MC18FD391J-T
  • MC18FD331J vs MC18FD391J-F
  • MC18FD331J vs MC18FD391J
  • MC18FD331J vs MC18FD391G-TF
  • MC18FD331J vs MC18FD391G-F
  • MC18FD331J vs MC18FD391F-TF
  • MC18FD331J vs MC18FD391F-F
  • MC18FD331J vs MC18FD361J-TF
  • MC18FD331J vs MC18FD361J-F
  • MC18FD331J vs MC18FD361G-TF
  • MC18FD331J vs MC18FD361G-F
  • MC18FD331J vs MC18FD361F-TF
  • MC18FD331J vs MC18FD361F-F
  • MC18FD331J vs MC18FD331J-TF
  • MC18FD331J vs MC18FD331J-T
  • MC18FD331J vs MC18FD331J-F
  • MC18FD331J vs MC18FD331G-TF
  • MC18FD331J vs MC18FD331G-F
  • MC18FD331J vs MC18FD331F-TF
  • MC18FD331J vs MC18FD331F-F
  • MC18FD331J vs MC18FD301J-TF
  • MC18FD331J vs MC18FD301J-T
  • MC18FD331J vs MC18FD301J-F
  • MC18FD331J vs MC18FD301J
  • MC18FD331J vs MC18FD301G-TF
  • MC18FD331J vs MC18FD301G-F
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much