☰
MC12CD030D-F
MC12CD030D-F
Active
Description:  CAP MICA 3PF 0.5PF 500V 1210
History Price: $2.05233
In Stock: 32880
MC12CD030D-F Specification
Specification
Part No
MC12CD030D-F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3 pF
Tolerance
?.5pF
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1210 (3225 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
MC12CD030D-F PDF Datasheet
MC12CD030D-F Related Parts
MC12CD010C-F
MC12CD010C-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010C-TF
MC12CD010C-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010D-F
MC12CD010D-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD010D-TF
MC12CD010D-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD020C-F
MC12CD020C-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020C-TF
MC12CD020C-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020D-F
MC12CD020D-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD020D-TF
MC12CD020D-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD030C-F
MC12CD030C-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030C-TF
MC12CD030C-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030D-TF
MC12CD030D-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC12CD040C-F
MC12CD040C-F
Cornell Dubilier Electronics
CAP MICA 4PF 0.25PF 500V 1210
MC12CD030D-F Compare Parts
  • MC12CD030D-F vs MC18FD471J-T
  • MC12CD030D-F vs MC18FD471J-F
  • MC12CD030D-F vs MC18FD471J
  • MC12CD030D-F vs MC18FD471G-TF
  • MC12CD030D-F vs MC18FD471G-F
  • MC12CD030D-F vs MC18FD471F-TF
  • MC12CD030D-F vs MC18FD471F-F
  • MC12CD030D-F vs MC18FD431J-TF
  • MC12CD030D-F vs MC18FD431J-F
  • MC12CD030D-F vs MC18FD431G-TF
  • MC12CD030D-F vs MC18FD431G-F
  • MC12CD030D-F vs MC18FD431F-TF
  • MC12CD030D-F vs MC18FD431F-F
  • MC12CD030D-F vs MC18FD391J-TF
  • MC12CD030D-F vs MC18FD391J-T
  • MC12CD030D-F vs MC18FD391J-F
  • MC12CD030D-F vs MC18FD391J
  • MC12CD030D-F vs MC18FD391G-TF
  • MC12CD030D-F vs MC18FD391G-F
  • MC12CD030D-F vs MC18FD391F-TF
  • MC12CD030D-F vs MC18FD391F-F
  • MC12CD030D-F vs MC18FD361J-TF
  • MC12CD030D-F vs MC18FD361J-F
  • MC12CD030D-F vs MC18FD361G-TF
  • MC12CD030D-F vs MC18FD361G-F
  • MC12CD030D-F vs MC18FD361F-TF
  • MC12CD030D-F vs MC18FD361F-F
  • MC12CD030D-F vs MC18FD331J-TF
  • MC12CD030D-F vs MC18FD331J-T
  • MC12CD030D-F vs MC18FD331J-F
  • MC12CD030D-F vs MC18FD331J
  • MC12CD030D-F vs MC18FD331G-TF
  • MC12CD030D-F vs MC18FD331G-F
  • MC12CD030D-F vs MC18FD331F-TF
  • MC12CD030D-F vs MC18FD331F-F
  • MC12CD030D-F vs MC18FD301J-TF
  • MC12CD030D-F vs MC18FD301J-T
  • MC12CD030D-F vs MC18FD301J-F
  • MC12CD030D-F vs MC18FD301J
  • MC12CD030D-F vs MC18FD301G-TF
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery