☰
MC12FA151J
MC12FA151J
Obsolete
Description:  CAP MICA 150PF 5% 100V 1210
Datasheet:   MC12FA151J Datasheet
History Price: Obsolete
In Stock: 2005
MC12FA151J Specification
Specification
Part No
MC12FA151J
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 pF
Tolerance
?%
Voltage - Rated
100 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1210 (3225 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
MC12FA151J PDF Datasheet
MC12FA151J Related Parts
MC12CD010C-F
MC12CD010C-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010C-TF
MC12CD010C-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010D-F
MC12CD010D-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD010D-TF
MC12CD010D-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD020C-F
MC12CD020C-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020C-TF
MC12CD020C-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020D-F
MC12CD020D-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD020D-TF
MC12CD020D-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD030C-F
MC12CD030C-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030C-TF
MC12CD030C-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030D-F
MC12CD030D-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC12CD030D-TF
MC12CD030D-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC12FA151J Compare Parts
  • MC12FA151J vs MC18FD471J-T
  • MC12FA151J vs MC18FD471J-F
  • MC12FA151J vs MC18FD471J
  • MC12FA151J vs MC18FD471G-TF
  • MC12FA151J vs MC18FD471G-F
  • MC12FA151J vs MC18FD471F-TF
  • MC12FA151J vs MC18FD471F-F
  • MC12FA151J vs MC18FD431J-TF
  • MC12FA151J vs MC18FD431J-F
  • MC12FA151J vs MC18FD431G-TF
  • MC12FA151J vs MC18FD431G-F
  • MC12FA151J vs MC18FD431F-TF
  • MC12FA151J vs MC18FD431F-F
  • MC12FA151J vs MC18FD391J-TF
  • MC12FA151J vs MC18FD391J-T
  • MC12FA151J vs MC18FD391J-F
  • MC12FA151J vs MC18FD391J
  • MC12FA151J vs MC18FD391G-TF
  • MC12FA151J vs MC18FD391G-F
  • MC12FA151J vs MC18FD391F-TF
  • MC12FA151J vs MC18FD391F-F
  • MC12FA151J vs MC18FD361J-TF
  • MC12FA151J vs MC18FD361J-F
  • MC12FA151J vs MC18FD361G-TF
  • MC12FA151J vs MC18FD361G-F
  • MC12FA151J vs MC18FD361F-TF
  • MC12FA151J vs MC18FD361F-F
  • MC12FA151J vs MC18FD331J-TF
  • MC12FA151J vs MC18FD331J-T
  • MC12FA151J vs MC18FD331J-F
  • MC12FA151J vs MC18FD331J
  • MC12FA151J vs MC18FD331G-TF
  • MC12FA151J vs MC18FD331G-F
  • MC12FA151J vs MC18FD331F-TF
  • MC12FA151J vs MC18FD331F-F
  • MC12FA151J vs MC18FD301J-TF
  • MC12FA151J vs MC18FD301J-T
  • MC12FA151J vs MC18FD301J-F
  • MC12FA151J vs MC18FD301J
  • MC12FA151J vs MC18FD301G-TF
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery