☰
MC12CD100D
MC12CD100D
Obsolete
Description:  CAP MICA 10PF 0.5PF 500V 1210
Datasheet:   MC12CD100D Datasheet
History Price: Obsolete
In Stock: 47580
MC12CD100D Specification
Specification
Part No
MC12CD100D
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 pF
Tolerance
?.5pF
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1210 (3225 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
MC12CD100D PDF Datasheet
MC12CD100D Related Parts
MC12CD010C-F
MC12CD010C-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010C-TF
MC12CD010C-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 500V 1210
MC12CD010D-F
MC12CD010D-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD010D-TF
MC12CD010D-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V 1210
MC12CD020C-F
MC12CD020C-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020C-TF
MC12CD020C-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 500V 1210
MC12CD020D-F
MC12CD020D-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD020D-TF
MC12CD020D-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V 1210
MC12CD030C-F
MC12CD030C-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030C-TF
MC12CD030C-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 500V 1210
MC12CD030D-F
MC12CD030D-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC12CD030D-TF
MC12CD030D-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V 1210
MC12CD100D Compare Parts
  • MC12CD100D vs MC18FD471J-T
  • MC12CD100D vs MC18FD471J-F
  • MC12CD100D vs MC18FD471J
  • MC12CD100D vs MC18FD471G-TF
  • MC12CD100D vs MC18FD471G-F
  • MC12CD100D vs MC18FD471F-TF
  • MC12CD100D vs MC18FD471F-F
  • MC12CD100D vs MC18FD431J-TF
  • MC12CD100D vs MC18FD431J-F
  • MC12CD100D vs MC18FD431G-TF
  • MC12CD100D vs MC18FD431G-F
  • MC12CD100D vs MC18FD431F-TF
  • MC12CD100D vs MC18FD431F-F
  • MC12CD100D vs MC18FD391J-TF
  • MC12CD100D vs MC18FD391J-T
  • MC12CD100D vs MC18FD391J-F
  • MC12CD100D vs MC18FD391J
  • MC12CD100D vs MC18FD391G-TF
  • MC12CD100D vs MC18FD391G-F
  • MC12CD100D vs MC18FD391F-TF
  • MC12CD100D vs MC18FD391F-F
  • MC12CD100D vs MC18FD361J-TF
  • MC12CD100D vs MC18FD361J-F
  • MC12CD100D vs MC18FD361G-TF
  • MC12CD100D vs MC18FD361G-F
  • MC12CD100D vs MC18FD361F-TF
  • MC12CD100D vs MC18FD361F-F
  • MC12CD100D vs MC18FD331J-TF
  • MC12CD100D vs MC18FD331J-T
  • MC12CD100D vs MC18FD331J-F
  • MC12CD100D vs MC18FD331J
  • MC12CD100D vs MC18FD331G-TF
  • MC12CD100D vs MC18FD331G-F
  • MC12CD100D vs MC18FD331F-TF
  • MC12CD100D vs MC18FD331F-F
  • MC12CD100D vs MC18FD301J-TF
  • MC12CD100D vs MC18FD301J-T
  • MC12CD100D vs MC18FD301J-F
  • MC12CD100D vs MC18FD301J
  • MC12CD100D vs MC18FD301G-TF
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery