Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics 125565-05
125565-05
Active
Capacitors Accessories
Description:
MNT BRACKET FOR ROUND CAN TYPES
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
125565-05 Datasheet
History Price: $16.58
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
125565-05 Specification
Specification
Part No
125565-05
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
125
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
2.000" Dia (50.8mm)
Specifications
Screw Clamp Type Bracket
125565-05 PDF Datasheet
125565-05 Datasheet
Click and Download: 125565-05 Datasheet
125565-05 Related Parts
125309-01
Cornell Dubilier Electronics
BRACKET FOR 3.5" DIA CAP
125562-01
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-01
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-06
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-11
Cornell Dubilier Electronics
BRACKET FOR 3.0" DIA CAP
125466-00
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-02
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-03
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-04
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-05
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-06
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-09
Cornell Dubilier Electronics
BRACKET FOR 2.0" DIA CAP
125565-05 Compare Parts
125565-05 vs 125565-06
125565-05 vs 125565-01
125565-05 vs 125562-01
125565-05 vs 125309-01
125565-05 vs 125565-15
125565-05 vs 125565-14
125565-05 vs 125565-10
125565-05 vs 125565-09
125565-05 vs 125562-06
125565-05 vs 125562-05
125565-05 vs 125562-04
125565-05 vs 125562-03
125565-05 vs 125562-02
125565-05 vs 125466-00
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.