125562-04
125562-04
Active
Description:  MNT BRACKET FOR ROUND CAN TYPES
Datasheet:   125562-04 Datasheet
History Price: $18.2175
In Stock: 23200
125562-04 Specification
Specification
Part No
125562-04
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
125
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
2.500" Dia (63.5mm)
Specifications
Screw Clamp Type Bracket
125562-04 Related Parts
125309-01
125309-01
Cornell Dubilier Electronics
BRACKET FOR 3.5" DIA CAP
125562-01
125562-01
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-01
125565-01
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-05
125565-05
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-06
125565-06
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-11
125565-11
Cornell Dubilier Electronics
BRACKET FOR 3.0" DIA CAP
125466-00
125466-00
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-02
125562-02
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-03
125562-03
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-05
125562-05
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125562-06
125562-06
Cornell Dubilier Electronics
MNT BRACKET FOR ROUND CAN TYPES
125565-09
125565-09
Cornell Dubilier Electronics
BRACKET FOR 2.0" DIA CAP
125562-04 Compare Parts
  • 125562-04 vs 125565-06
  • 125562-04 vs 125565-05
  • 125562-04 vs 125565-01
  • 125562-04 vs 125562-01
  • 125562-04 vs 125309-01
  • 125562-04 vs 125565-15
  • 125562-04 vs 125565-14
  • 125562-04 vs 125565-10
  • 125562-04 vs 125565-09
  • 125562-04 vs 125562-06
  • 125562-04 vs 125562-05
  • 125562-04 vs 125562-03
  • 125562-04 vs 125562-02
  • 125562-04 vs 125466-00
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.