HS106G
HS106G
Active
Description:  CAP 1300MF 2.75V -40-+85C
Manufacturer:  CAP-XX
Datasheet:   HS106G Datasheet
History Price: Active
In Stock: 4600
HS106G Specification
Specification
Part No
HS106G
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.3 F
Tolerance
?0%
Voltage - Rated
2.75 V
ESR (Equivalent Series Resistance)
36mOhm
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
2-SMD
Lead Spacing
-
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.051" (1.30mm)
Operating Temperature
-40℃ ~ 85℃
HS106G Related Parts
HS1014-3R8106-R
HS1014-3R8106-R
Eaton Electronics
CAP 10F 20% 3.8V THROUGH HOLE
HS1016-3R8306-R
HS1016-3R8306-R
Eaton Electronics
CAP LITH HYBRID 30F 20% 3.8V TH
HS1020-3R8506-R
HS1020-3R8506-R
Eaton Electronics
CAP LITH HYBRID 50F 20% 3.8V TH
HS1025-3R8706-R
HS1025-3R8706-R
Eaton Electronics
CAP LITH HYBRID 70F 20% 3.8V TH
HS1040-3R8157-R
HS1040-3R8157-R
Eaton Electronics
CAP 150F 20% 3.8V THROUGH HOLE
HS1225-3R8127-R
HS1225-3R8127-R
Eaton Electronics
CAP LITH HYBRID 120F 20% 3.8V TH
HS1625-3R8227-R
HS1625-3R8227-R
Eaton Electronics
CAP LITH HYBRID 220F 20% 3.8V TH
HS103F
HS103F
CAP-XX
CAP 500MF 2.75V -40-+85C
HS108F
HS108F
CAP-XX
CAP 1800MF 2.75V -40-+85C
HS130F
HS130F
CAP-XX
CAP 2400MF 2.75V -40-+85C
HS106G Compare Parts
  • HS106G vs HS1225-3R8127-R
  • HS106G vs HS1040-3R8157-R
  • HS106G vs HS1025-3R8706-R
  • HS106G vs HS1020-3R8506-R
  • HS106G vs HS1016-3R8306-R
  • HS106G vs HS1014-3R8106-R
  • HS106G vs HS130F
  • HS106G vs HS108F
  • HS106G vs HS103F
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.