HS103F
HS103F
Active
Description:  CAP 500MF 2.75V -40-+85C
Manufacturer:  CAP-XX
Datasheet:   HS103F Datasheet
History Price: Active
In Stock: 42400
HS103F Specification
Specification
Part No
HS103F
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
500 mF
Tolerance
?0%
Voltage - Rated
2.75 V
ESR (Equivalent Series Resistance)
36mOhm
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
2-SMD
Lead Spacing
-
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.043" (1.10mm)
Operating Temperature
-40℃ ~ 85℃
HS103F Related Parts
HS1014-3R8106-R
HS1014-3R8106-R
Eaton Electronics
CAP 10F 20% 3.8V THROUGH HOLE
HS1016-3R8306-R
HS1016-3R8306-R
Eaton Electronics
CAP LITH HYBRID 30F 20% 3.8V TH
HS1020-3R8506-R
HS1020-3R8506-R
Eaton Electronics
CAP LITH HYBRID 50F 20% 3.8V TH
HS1025-3R8706-R
HS1025-3R8706-R
Eaton Electronics
CAP LITH HYBRID 70F 20% 3.8V TH
HS1040-3R8157-R
HS1040-3R8157-R
Eaton Electronics
CAP 150F 20% 3.8V THROUGH HOLE
HS1225-3R8127-R
HS1225-3R8127-R
Eaton Electronics
CAP LITH HYBRID 120F 20% 3.8V TH
HS1625-3R8227-R
HS1625-3R8227-R
Eaton Electronics
CAP LITH HYBRID 220F 20% 3.8V TH
HS106G
HS106G
CAP-XX
CAP 1300MF 2.75V -40-+85C
HS108F
HS108F
CAP-XX
CAP 1800MF 2.75V -40-+85C
HS130F
HS130F
CAP-XX
CAP 2400MF 2.75V -40-+85C
HS103F Compare Parts
  • HS103F vs HS1225-3R8127-R
  • HS103F vs HS1040-3R8157-R
  • HS103F vs HS1025-3R8706-R
  • HS103F vs HS1020-3R8506-R
  • HS103F vs HS1016-3R8306-R
  • HS103F vs HS1014-3R8106-R
  • HS103F vs HS130F
  • HS103F vs HS108F
  • HS103F vs HS106G
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery