913561
913561
Active
Description:  RELAY SOCKET 11 POS DIN RAIL
Manufacturer:  Weidmuller
Datasheet:   913561 Datasheet
History Price: Active
In Stock: 9300
913561 Specification
Specification
Part No
913561
Category
Relay Sockets
Manufacturer
Weidmuller
Series
RS 23A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
11
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
Relays, 11 Pin Octal
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.