910457
910457
Obsolete
Description:  RSM 8 115VAC SPDT 10A SKT
Manufacturer:  Weidmuller
Datasheet:   910457 Datasheet
History Price: Obsolete
In Stock: 36100
910457 Specification
Specification
Part No
910457
Category
Relay Sockets
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Positions
-
Mounting Type
-
Termination Style
-
For Use With/Related Products
-
910457 Related Parts
910519
910519
Weidmuller
RELAY SOCKET 11 POS DIN RAIL
910069
910069
Weidmuller
OS1/1 GS/GSE STD I/O SKT 1C
910099
910099
Weidmuller
RELAY SOCKET 14 POS DIN RAIL
910101
910101
Weidmuller
RS 3A RLY SKT W/DIODE
910358
910358
Weidmuller
RS 3A RLY SKT W/O DIODE
910443
910443
Weidmuller
RELAY SOCKET 5 POSITION DIN RAIL
910555
910555
Weidmuller
RSRM 8 115VAC SPDT 10A RELA
910671
910671
Weidmuller
RSO 8 24VDC 5VDC/50MA
9101083-01
9101083-01
IDEC
ICE-O-MATIC SH2B-02
910457 Compare Parts
  • 910457 vs 910671
  • 910457 vs 910555
  • 910457 vs 910443
  • 910457 vs 910358
  • 910457 vs 910101
  • 910457 vs 910099
  • 910457 vs 910069
  • 910457 vs 9101083-01
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.