9101083-01
9101083-01
Active
Description:  ICE-O-MATIC SH2B-02
Manufacturer:  IDEC
Datasheet:   9101083-01 Datasheet
History Price: $8
In Stock: 47300
9101083-01 Specification
Specification
Part No
9101083-01
Category
Relay Sockets
Manufacturer
IDEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Positions
-
Mounting Type
-
Termination Style
-
For Use With/Related Products
-
9101083-01 Related Parts
910519
910519
Weidmuller
RELAY SOCKET 11 POS DIN RAIL
910069
910069
Weidmuller
OS1/1 GS/GSE STD I/O SKT 1C
910099
910099
Weidmuller
RELAY SOCKET 14 POS DIN RAIL
910101
910101
Weidmuller
RS 3A RLY SKT W/DIODE
910358
910358
Weidmuller
RS 3A RLY SKT W/O DIODE
910443
910443
Weidmuller
RELAY SOCKET 5 POSITION DIN RAIL
910457
910457
Weidmuller
RSM 8 115VAC SPDT 10A SKT
910555
910555
Weidmuller
RSRM 8 115VAC SPDT 10A RELA
910671
910671
Weidmuller
RSO 8 24VDC 5VDC/50MA
9101083-01 Compare Parts
  • 9101083-01 vs 910671
  • 9101083-01 vs 910555
  • 9101083-01 vs 910457
  • 9101083-01 vs 910443
  • 9101083-01 vs 910358
  • 9101083-01 vs 910101
  • 9101083-01 vs 910099
  • 9101083-01 vs 910069
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4