8957190000
8957190000
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 110V
Manufacturer:  Weidmuller
Datasheet:   8957190000 Datasheet
History Price: $18.766
In Stock: 24600
8957190000 Specification
Specification
Part No
8957190000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
110VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
240VAC - Max
Coil Current
6.8 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
82.5 VDC
Must Release Voltage
11 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8957190000 PDF Datasheet
8957190000 Related Parts
8957020000
8957020000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 12V
8957030000
8957030000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8957040000
8957040000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8957090000
8957090000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 12V
8957100000
8957100000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 24V
8957120000
8957120000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 110V
8957160000
8957160000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 12V
8957170000
8957170000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 24V
8957180000
8957180000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 48V
8957190000 Compare Parts
  • 8957190000 vs 8957170000
  • 8957190000 vs 8957160000
  • 8957190000 vs 8957120000
  • 8957190000 vs 8957100000
  • 8957190000 vs 8957090000
  • 8957190000 vs 8957040000
  • 8957190000 vs 8957030000
  • 8957190000 vs 8957020000
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate