8897170000
8897170000
Active
Description:  RELAY GEN PURPOSE DPDT 8A 115V
Manufacturer:  Weidmuller
Datasheet:   8897170000 Datasheet
History Price: $25.235
In Stock: 42800
8897170000 Specification
Specification
Part No
8897170000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCI KITP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
115VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC - Max
Coil Current
6.6 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
86.3 VAC
Must Release Voltage
17.3 VAC
Operating Temperature
7 ms
Contact Material
2 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8897170000 PDF Datasheet
8897170000 Related Parts
8897060000
8897060000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 115V
8897080000
8897080000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 115V
8897090000
8897090000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 115V
8897100000
8897100000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 115V
8897110000
8897110000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8897120000
8897120000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8897130000
8897130000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 115V
8897140000
8897140000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 230V
8897150000
8897150000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
8897160000
8897160000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
8897180000
8897180000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 230V
8897190000
8897190000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8897170000 Compare Parts
  • 8897170000 vs 8897250000
  • 8897170000 vs 8897240000
  • 8897170000 vs 8897230000
  • 8897170000 vs 8897220000
  • 8897170000 vs 8897210000
  • 8897170000 vs 8897200000
  • 8897170000 vs 8897190000
  • 8897170000 vs 8897180000
  • 8897170000 vs 8897160000
  • 8897170000 vs 8897150000
  • 8897170000 vs 8897140000
  • 8897170000 vs 8897130000
  • 8897170000 vs 8897120000
  • 8897170000 vs 8897110000
  • 8897170000 vs 8897100000
  • 8897170000 vs 8897090000
  • 8897170000 vs 8897080000
  • 8897170000 vs 8897060000
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description