☰
8871000000
8871000000
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Weidmuller
Datasheet:   8871000000 Datasheet
History Price: $21.17
In Stock: 19125
8871000000 Specification
Specification
Part No
8871000000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCI KIT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Max
Coil Current
16.7 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
16.8 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
7 ms
Contact Material
3 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8871000000 PDF Datasheet
8871000000 Related Parts
8870010000
8870010000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 230V
8870020000
8870020000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 12V
8870030000
8870030000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
8870040000
8870040000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 48V
8870050000
8870050000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 110V
8870060000
8870060000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
8870070000
8870070000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 115V
8870080000
8870080000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 230V
8870100000
8870100000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8870110000
8870110000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 48V
8870120000
8870120000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 110V
8870130000
8870130000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8871000000 Compare Parts
  • 8871000000 vs 8871050000
  • 8871000000 vs 8871040000
  • 8871000000 vs 8871030000
  • 8871000000 vs 8871020000
  • 8871000000 vs 8871010000
  • 8871000000 vs 8870370000
  • 8871000000 vs 8870360000
  • 8871000000 vs 8870350000
  • 8871000000 vs 8870340000
  • 8871000000 vs 8870330000
  • 8871000000 vs 8870320000
  • 8871000000 vs 8870310000
  • 8871000000 vs 8870300000
  • 8871000000 vs 8870290000
  • 8871000000 vs 8870280000
  • 8871000000 vs 8870270000
  • 8871000000 vs 8870260000
  • 8871000000 vs 8870250000
  • 8871000000 vs 8870240000
  • 8871000000 vs 8870230000
  • 8871000000 vs 8870220000
  • 8871000000 vs 8870210000
  • 8871000000 vs 8870200000
  • 8871000000 vs 8870190000
  • 8871000000 vs 8870180000
  • 8871000000 vs 8870170000
  • 8871000000 vs 8870150000
  • 8871000000 vs 8870140000
  • 8871000000 vs 8870130000
  • 8871000000 vs 8870120000
  • 8871000000 vs 8870110000
  • 8871000000 vs 8870100000
  • 8871000000 vs 8870080000
  • 8871000000 vs 8870070000
  • 8871000000 vs 8870060000
  • 8871000000 vs 8870050000
  • 8871000000 vs 8870040000
  • 8871000000 vs 8870030000
  • 8871000000 vs 8870020000
  • 8871000000 vs 8870010000
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.