Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Weidmuller 8689880000
8689880000
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 12A 48V
Manufacturer:
Weidmuller
Datasheet:
8689880000 Datasheet
History Price: $13.595
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8689880000 Specification
Specification
Part No
8689880000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
48VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
15.6 mA
Coil Type
Non Latching
Features
Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
36 VDC
Must Release Voltage
4.8 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8689880000 PDF Datasheet
8689880000 Datasheet
Click and Download: 8689880000 Datasheet
8689880000 Related Parts
8689760000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689770000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689780000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8689800000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 115V
8689810000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 115V
8689820000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 230V
8689830000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 230V
8689840000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 12V
8689850000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 12V
8689860000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689870000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689890000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8689880000 Compare Parts
8689880000 vs 8689980000
8689880000 vs 8689970000
8689880000 vs 8689950000
8689880000 vs 8689900000
8689880000 vs 8689890000
8689880000 vs 8689870000
8689880000 vs 8689860000
8689880000 vs 8689850000
8689880000 vs 8689840000
8689880000 vs 8689830000
8689880000 vs 8689820000
8689880000 vs 8689810000
8689880000 vs 8689800000
8689880000 vs 8689780000
8689880000 vs 8689770000
8689880000 vs 8689760000
8689880000 vs 8689960000
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed